The BTS716GB is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.
Summary of Features
Very low standby current
CMOS Compatible input
Improved electromagnetic compatibility (EMC)
Fast demagnetization of inductive loads
Stable behavior at undervoltage
Wide operating voltage range
Logic ground independent from load ground
Benefits
High voltage capability
Benchmark energy robustness
Cranking capability (undervoltage switch-off at 3.2V)
Potential Applications
Body & Convenience
Designers who used this product also designed with
TLE4253GS | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
TLE42764GV | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
TLE75008-ESD | Multichannel SPI Switches & Controller
TLE42764D V50 | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
BTS6143D | Classic PROFET™ 12V | Automotive Smart High-Side Switch
CY15E016Q-SXE | F-RAM (Ferroelectric RAM)
IPW60R170CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BTS7004-1EPP | PROFET™ +2 12V | Automotive Smart High-Side Switch
IPB80N04S4-04 | Automotive MOSFET
IRF7832 | N-Channel Power MOSFET
BTS7020-2EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch
TDA5240 | Wireless Control Receiver
IRFR2307Z | N-Channel Power MOSFET
BTS7030-2EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch
BTS5020-2EKA | PROFET™ + 12V | Automotive Smart High-Side Switch
BTS5030-2EKA | PROFET™ + 12V | Automotive Smart High-Side Switch
BTS5090-2EKA | PROFET™ + 12V | Automotive Smart High-Side Switch
BTS5180-2EKA | PROFET™ + 12V | Automotive Smart High-Side Switch
BTS7080-2EPA | PROFET™ +2 12V | Automotive Smart High-Side Switch
ITS42008-SB-D | PROFET™ | Industrial Smart High-Side Switch
TLE4253GS | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
TLE42764GV | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
TLE75008-ESD | Multichannel SPI Switches & Controller
TLE42764D V50 | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
BTS6143D | Classic PROFET™ 12V | Automotive Smart High-Side Switch
CY15E016Q-SXE | F-RAM (Ferroelectric RAM)
IPW60R170CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BTS7004-1EPP | PROFET™ +2 12V | Automotive Smart High-Side Switch
1 2 3 4 5
The BTS716GB is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.
Summary of Features
- Very low standby current
- CMOS Compatible input
- Improved electromagnetic compatibility (EMC)
- Fast demagnetization of inductive loads
- Stable behavior at undervoltage
- Wide operating voltage range
- Logic ground independent from load ground
Benefits
- High voltage capability
- Benchmark energy robustness
- Cranking capability (undervoltage switch-off at 3.2V)
Potential Applications
Designers who used this product also designed with
- TLE4253GS |
Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
- TLE42764GV |
Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
- TLE75008-ESD |
Multichannel SPI Switches & Controller
- TLE42764D V50 |
Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
- BTS6143D |
Classic PROFET™ 12V | Automotive Smart High-Side Switch
- CY15E016Q-SXE |
F-RAM (Ferroelectric RAM)
- IPW60R170CFD7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BTS7004-1EPP |
PROFET™ +2 12V | Automotive Smart High-Side Switch
- IPB80N04S4-04 |
Automotive MOSFET
- IRF7832 |
N-Channel Power MOSFET
- BTS7020-2EPA |
PROFET™ +2 12V | Automotive Smart High-Side Switch
- TDA5240 |
Wireless Control Receiver
- IRFR2307Z |
N-Channel Power MOSFET
- BTS7030-2EPA |
PROFET™ +2 12V | Automotive Smart High-Side Switch
- BTS5020-2EKA |
PROFET™ + 12V | Automotive Smart High-Side Switch
- BTS5030-2EKA |
PROFET™ + 12V | Automotive Smart High-Side Switch
- BTS5090-2EKA |
PROFET™ + 12V | Automotive Smart High-Side Switch
- BTS5180-2EKA |
PROFET™ + 12V | Automotive Smart High-Side Switch
- BTS7080-2EPA |
PROFET™ +2 12V | Automotive Smart High-Side Switch
- ITS42008-SB-D |
PROFET™ | Industrial Smart High-Side Switch
- TLE4253GS |
Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
- TLE42764GV |
Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
- TLE75008-ESD |
Multichannel SPI Switches & Controller
- TLE42764D V50 |
Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
- BTS6143D |
Classic PROFET™ 12V | Automotive Smart High-Side Switch
- CY15E016Q-SXE |
F-RAM (Ferroelectric RAM)
- IPW60R170CFD7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BTS7004-1EPP |
PROFET™ +2 12V | Automotive Smart High-Side Switch
1
2
3
4
5