Yaskawa America, Inc. - Drives Division GA800 Configured General Purpose AC Drive (VFD), 480V 3-Phase, 20 HP, Heavy Duty, UL Type 3R G8C6B027

Description
Configured Product for GA800 Drive The GA800 Configured package provides a GA800 in a UL Type 1 or UL Type 12 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. The GA800 Configured Package has been designed for flexibility in providing the features and options commonly requested. This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.
Request a Quote Datasheet
Description
Configured Product for GA800 Drive The GA800 Configured package provides a GA800 in a UL Type 1 or UL Type 12 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. The GA800 Configured Package has been designed for flexibility in providing the features and options commonly requested. This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GA800 Configured General Purpose AC Drive (VFD), 480V 3-Phase, 20 HP, Heavy Duty, UL Type 3R - G8C6B027 - Yaskawa America, Inc. - Drives Division
Waukegan, IL, United States
GA800 Configured General Purpose AC Drive (VFD), 480V 3-Phase, 20 HP, Heavy Duty, UL Type 3R
G8C6B027
GA800 Configured General Purpose AC Drive (VFD), 480V 3-Phase, 20 HP, Heavy Duty, UL Type 3R G8C6B027
Configured Product for GA800 Drive The GA800 Configured package provides a GA800 in a UL Type 1 or UL Type 12 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. The GA800 Configured Package has been designed for flexibility in providing the features and options commonly requested. This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.

Configured Product for GA800 Drive

The GA800 Configured package provides a GA800 in a UL Type 1 or UL Type 12 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit breakers, etc. The GA800 Configured Package has been designed for flexibility in providing the features and options commonly requested.

This Configured package is designed for tough industrial environments. It is rugged and reliable. A variety of enclosure options provide the right environmental protection.

Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Drives Division
Product Category AC Motor Drives
Product Number G8C6B027
Product Name GA800 Configured General Purpose AC Drive (VFD), 480V 3-Phase, 20 HP, Heavy Duty, UL Type 3R
AC Input 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

iQpump1000 12-Pulse Pump Drive (VFD), 480V 3-Phase, 400 HP, Flange Mount - CIMR-PW4T0515UAA - Yaskawa America, Inc. - Drives Division
Specs
AC Input 480 volts
Power 298458 watts
Continuous Current 515 amps
View Details
iQpump1000 Pump Drive (VFD), 480V 3-Phase, 2 HP, Flange Mount - CIMR-PW4A0004UAA - Yaskawa America, Inc. - Drives Division
Specs
AC Input 480 volts
Phase   Three Phase
Power 1492 watts
View Details
iQpump Micro Pump Drive (VFD), 240V 3-Phase, 5 HP, 19.6 A, NEMA 1 - CIMR-PW2V0020FAA - Yaskawa America, Inc. - Drives Division
Specs
Setup Computer; Control Panel
Configuration Panel Mount
AC Input 240 volts
View Details
MV1000 Medium Voltage AC Drive (VFD), 3.3 kV 3-Phase, 4000 HP - CIMR-MV2UCA650ABA - Yaskawa America, Inc. - Drives Division
Specs
Communication DeviceNet; Ethernet; PROFIBUS; Modbus TCP/IP
Operating Temperature -5 to 40 C (23 to 104 F)
AC Input 3300 volts
View Details