Unico, Inc. Datasheets for AC Motor Drives

AC motor drives interface controllers to AC motors. They match the control signals (voltage and power levels) as well as the signal type (analog or digital). They also provide power conversion, amplification, and the sequencing of waveform signals.
AC Motor Drives: Learn more

Product Name Notes
A single facer control mainly comprises three parts: single face, overhead conveyor, and roll stand. Unico’s Smart Velocity Drive is a digital signal processor (DSP) based variable-speed drive with an...
Make your paper converting techniques more efficient and flexible with our exceptional pull roll control drive. Unico’s Smart Pull Roll Drive is a digital signal processor (DSP) based variable speed...
Our RPD™ drive controls a rotary printer for corrugated, paper, and other nonmetallic web applications. Specifically engineered printing application software embedded within the drive eliminates the need for an external...
Our smart velocity drive is a digital signal processor (DSP) based variable speed drive with an embedded software block to control a slitter/scorer. The program offers a number of programmable...
The paper converting industry has been evolving very fast in the last few years, and with that change, manufacturers need to keep their equipment updated. Unico’s Smart Velocity Drive is...
The RDC drive controls a rotary die cutter for corrugated, paper, and other nonmetallic web applications. Specifically engineered die cutter application software embedded within the drive eliminates the need for...
Unico’s high-performance sheeter control systems provide comprehensive solutions at low cost and more flexibility. Our sheeter control yields optimal cut accuracy, throughput, and energy savings with paper and board applications.
Unico’s Smart Web AOC Shear Drive can be used alone or as part of a multidrive corrugator dry-end system. The drive controls the shear during the automatic-order change (AOC) sequence...