Unico, Inc. Datasheets for Machine Control Software
Machine control software is designed for personal computers (PCs) or stand-alone controllers. It allows personnel to configure, program, and calibrate computerized machinery.
Machine Control Software: Learn more
| Product Name | Notes |
|---|---|
| Our FTS™ software module is engineered specifically for controlling roll-feed applications. The program is embedded within the controller of a Unico drive, eliminating the need for an external control rack. | |
| Our Position/Indexer Control PIC™ software module is engineered specifically for controlling linear- or rotary-indexer applications. The program is embedded within the controller of a Unico drive, eliminating the need for... | |
| Our Rotary Cut-off Control RCO™ software module is engineered specifically for controlling rotary-cutoff applications for the metal industry. The program is embedded within the controller of a UNICO drive, eliminating... | |
| Our URC™ software module is engineered specifically for controlling unwind and rewind applications. The program is embedded within the controller of a Unico drive, eliminating the need for an external... | |
| The Unico Loop/Leveler LLC™ software module is engineered specifically for controlling leveler and straightener applications requiring loop control. The program is embedded within the controller of a Unico drive, eliminating... | |
| Unico’s Embedded Flying Cutoff is application-specific software that controls a flying cutoff die accelerator drive system. The program is embedded within the controller of a drive, eliminating the need for... | |
| Unico’s Press / Shear Control PSC™ software module is engineered specifically for controlling press and shear applications. The program is embedded within the controller of a UNICO drive, eliminating the... |