Thermotron Industries Analog Voltage Input Instrument

Description
The AVI (Analog Voltage Input) is an intelligent instrument which uses its own onboard processor to monitor voltages and compare them to high and low limits. This approach reduces software load on the external computer and allows high speed voltage monitoring and failure detection. AVI Specifications Number of Channels: 32 (Single Ended or Differential) Max Conversion Rate: 2 M sample/sec (500 nS) Voltage Ranges: +/- 2 Volts (Higher voltage adapters available) Analog to Digital Converter (ADC): 12 bit (4096 steps) (Resolution: 0.976 mV) Gain: X1, X10 Input Protection: Over Temperature and Over Voltage Input Impedance: 100K ohms 16 Channel Programmable Digital Outputs: TTL; 1MHz max; each 8k deep memory for wave form generation. 2 Channel Programmable DAC Output: 450 mA; +/- 12 VDC Frequency Counter: Each channel monitors frequency as well as voltage (20 Hz-100KHz).
Description
The AVI (Analog Voltage Input) is an intelligent instrument which uses its own onboard processor to monitor voltages and compare them to high and low limits. This approach reduces software load on the external computer and allows high speed voltage monitoring and failure detection. AVI Specifications Number of Channels: 32 (Single Ended or Differential) Max Conversion Rate: 2 M sample/sec (500 nS) Voltage Ranges: +/- 2 Volts (Higher voltage adapters available) Analog to Digital Converter (ADC): 12 bit (4096 steps) (Resolution: 0.976 mV) Gain: X1, X10 Input Protection: Over Temperature and Over Voltage Input Impedance: 100K ohms 16 Channel Programmable Digital Outputs: TTL; 1MHz max; each 8k deep memory for wave form generation. 2 Channel Programmable DAC Output: 450 mA; +/- 12 VDC Frequency Counter: Each channel monitors frequency as well as voltage (20 Hz-100KHz).

Suppliers

Company
Product
Description
Supplier Links
Analog Voltage Input Instrument -  - Thermotron Industries
Holland, MI, USA
Analog Voltage Input Instrument
Analog Voltage Input Instrument
The AVI (Analog Voltage Input) is an intelligent instrument which uses its own onboard processor to monitor voltages and compare them to high and low limits. This approach reduces software load on the external computer and allows high speed voltage monitoring and failure detection. AVI Specifications Number of Channels: 32 (Single Ended or Differential) Max Conversion Rate: 2 M sample/sec (500 nS) Voltage Ranges: +/- 2 Volts (Higher voltage adapters available) Analog to Digital Converter (ADC): 12 bit (4096 steps) (Resolution: 0.976 mV) Gain: X1, X10 Input Protection: Over Temperature and Over Voltage Input Impedance: 100K ohms 16 Channel Programmable Digital Outputs: TTL; 1MHz max; each 8k deep memory for wave form generation. 2 Channel Programmable DAC Output: 450 mA; +/- 12 VDC Frequency Counter: Each channel monitors frequency as well as voltage (20 Hz-100KHz).

The AVI (Analog Voltage Input) is an intelligent instrument which uses its own onboard processor to monitor voltages and compare them to high and low limits. This approach reduces software load on the external computer and allows high speed voltage monitoring and failure detection.

AVI Specifications

  • Number of Channels: 32 (Single Ended or Differential)
  • Max Conversion Rate: 2 M sample/sec (500 nS)
  • Voltage Ranges: +/- 2 Volts (Higher voltage adapters available)
  • Analog to Digital Converter (ADC): 12 bit (4096 steps) (Resolution: 0.976 mV)
  • Gain: X1, X10
  • Input Protection: Over Temperature and Over Voltage
  • Input Impedance: 100K ohms
  • 16 Channel Programmable Digital Outputs: TTL; 1MHz max; each 8k deep memory for wave form generation.
  • 2 Channel Programmable DAC Output: 450 mA; +/- 12 VDC
  • Frequency Counter: Each channel monitors frequency as well as voltage (20 Hz-100KHz).
Supplier's Site

Technical Specifications

  Thermotron Industries
Product Category Data Acquisition
Product Name Analog Voltage Input Instrument
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
User Interface None; Computer Programmable
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Humidity / Temperature Data Logger - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Host Connection USB
View Details
16 x digital out Ex e - profibus-interface-16-x-digital-out-ex-e - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -40 to 60 F (-40 to 16 C)
View Details