Thermotron Industries Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| The 8200 Controller is a 7” touchscreen controller built by Thermotron’s highly-skilled software and hardware engineers specifically for use with an environmental chamber. The user interface is intuitive and supports... | |
| The AST-8800 Controller features an intuitive, Windows®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration... | |
| Thermotron’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and... | |
| This climatic chamber controller allows for flexibility and versatility during thermal shock and temperature cycling profile operation. A 12” touchscreen displays the intuitive, Windows®-based operating system. The 8825 Controller allows... |