Thermotron Industries Datasheets for Environmental Test Chambers and Rooms
Environmental test chambers and rooms are used to ensure the reliability of industrial products, especially electronic items, through prolonged exposure to one or more environmental parameters.
Environmental Test Chambers and Rooms: Learn more
| Product Name | Notes |
|---|---|
| A Benchtop Environmental Chamber provides superior performance over a wide range of applications and industries. Thermotron offers benchtop temperature chambers and benchtop humidity chambers that are ideal for compact products. | |
| Accelerated Stress Testing forces product failures faster than conventional testing methods. HALT Testing gives an accelerated view of how your product will react in different environments and how long it... | |
| Created specifically for vocational programs, the Refrigeration Training Chamber allows students to build fully operational refrigeration and heating systems. Instructors can induce failures so students can troubleshoot problems. The Refrigeration... | |
| Designed to simulate a soaking, rainy environment, Thermotron’s Moisture Test Chambers are built with the water-tightness of sealed components such as head lamps, tail lights, and wiring harnesses making them... | |
| Designed to test a product’s resistance to extremely dusty, desert-like environments, Thermotron’s Sand and Dust Climatic Chamber meets automotive and other test specifications. Powerful blowers intermittently blow compressed air up... | |
| Environmental Stress Screening (ESS) Systems are designed to meet a range of ESS testing applications. ESS Systems consist of a test chamber, controller, product fixture, interconnect and wiring, and a... | |
| The S/SM-Series environmental test chambers provide superior performance for prototyping, durability testing, and product component screening. The chamber is designed to meet quality standards while offering flexibility, uniformity and control... | |
| The SE-Series Environmental Chamber product line is the most fully-featured climatic chamber available on the market. Choose either temperature-only or temperature-humidity configurations with diverse compressor size options, enhanced air baffle,... | |
| Thermotron AGREE Chambers provide flexibility in your test lab. They can be used as a standalone temperature chamber or humidity chamber with thermal change rates from 5°C to 30°C per... | |
| Thermotron Altitude Test Chambers combine temperature and altitude environments with optional humidity for simultaneous environmental testing. An Altitude Chamber allows users to control the environmental test chamber temperature while subjecting... | |
| Thermotron Solar Panel Testing Systems provide customized environmental chamber solutions for testing solar panels, grid-tied photovoltaic inverters, or photovoltaic cells and modules. Our three-pronged approach allows you to find everything... | |
| Thermotron’s Automated Thermal Stress Systems (ATSS) are versatile test chambers designed to accelerate thermal stress testing and thermal cycling tests. ATSS chambers meet the latest thermal shock testing specifications and... | |
| Thermotron’s Thermal Shock Chambers are an effective tool in subjecting products to a thermal shock test. Thermal Shock Environmental Chambers have a product carrier basket that automatically transports a product... | |
| Thermotron's Automated Corrosion Test Chambers combine the capabilities of a temperature humidity chamber and a salt spray chamber. Corrosion Chambers eliminate the need to manually transfer products from one environmental... | |
| Thermotron's Battery Test Chambers are designed to test all types of batteries, including lithium-ion batteries. Battery test chambers have numerous safety features built in to the test chamber to deal... | |
| Thermotrons Walk-In Chambers serves as test sites for large components, assemblies, and finished products. Thermotron manufactures both Panel Walk-In Chambers and Solid Walk-In Chambers and can be configured as a... | |
| To meet customer demands, Thermotron purchases, refurbishes, and resells used Thermotron environmental test chambers and shakers. All refurbished chambers and shakers go through a multi-step process before it is ready... | |
| Whether your custom environmental test chamber solution requires innovations to create a new type of test chamber or minor modifications to an existing design, Thermotron has the knowledge and expertise... |