1 Pen Flatbed Recorder (120mm chart width), Features: Chart width 120 mm, 1 channel version, 1mV-50V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric penlift per channel, Ergonomic design, Single chip hybrid technology, Longlife fibre tip pens, Pen holder with capping (prevents pen dry-out), Paper advance/rewind knob
| Linseis Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | L120E-1 |
| Product Name | Flatbed Recorder |
| Data Acquisition | Chart Recorder |
| Form Factor | Stand-alone |
| User Interface | Front Panel |