Linseis Inc. Flatbed Recorder L250E-1

Description
1 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 1 channel version, 1mV - 50 V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric penlift per channel, Ergonomic design, Single chip hybrid technology, Longlife fibre tip pens, Pen holder with capping (prevents pen dry-out), Paper advance/rewind knob.
Description
1 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 1 channel version, 1mV - 50 V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric penlift per channel, Ergonomic design, Single chip hybrid technology, Longlife fibre tip pens, Pen holder with capping (prevents pen dry-out), Paper advance/rewind knob.

Suppliers

Company
Product
Description
Supplier Links
Flatbed Recorder - L250E-1 - Linseis Inc.
Robbinsville, NJ, USA
Flatbed Recorder
L250E-1
Flatbed Recorder L250E-1
1 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 1 channel version, 1mV - 50 V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric penlift per channel, Ergonomic design, Single chip hybrid technology, Longlife fibre tip pens, Pen holder with capping (prevents pen dry-out), Paper advance/rewind knob.

1 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 1 channel version, 1mV - 50 V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric penlift per channel, Ergonomic design, Single chip hybrid technology, Longlife fibre tip pens, Pen holder with capping (prevents pen dry-out), Paper advance/rewind knob.

Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Data Acquisition
Product Number L250E-1
Product Name Flatbed Recorder
Data Acquisition Chart Recorder
Form Factor Stand-alone
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Class 2 Sound Level Data Logger - PCE-SDL 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Data Acquisition - Analog Front End (AFE) - VSP1021PFB - Lingto Electronic Limited
Specs
Digital I/O Channels 1 #
Resolution 10 bits
View Details
Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Host Connection USB
View Details
8 x 4 in 20 mA 8 Transmitter in Ex e - profibus-interface-8-transmitter-in-8-x-4-to-20-ma-transmitter-in - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details