Vincotech GmbH Datasheets for Semiconductor Power Modules
Semiconductor Power Modules contain power switches and rectifiers etc, and are offered in various topologies, voltages and current ratings. Common topologies include three-phase inverter stages with input bridge rectification and brakes, boost converters, and multi-level inverters. Power modules using IGBTs are often known as IGBT modules. SiC is also available in modules.
Semiconductor Power Modules: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 2xInverter Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting step Flexible PCB design w/o pin... | |
| 3xHalf Bridge Open Emitter configuration Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling High speed switching Low switching losses Convex shaped baseplate for superior thermal contact Cu baseplate... | |
| 3xHalf Bridge Open Emitter configuration Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching... | |
| 3xNeutral Boost PFC Temperature sensor High efficiency in hard switching and resonant topologies High speed switching Low gate charge Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate... | |
| Advanced Neutral Point Clamped topology IGBT Kelvin Emitter for improved switching performance MOSFET Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant... | |
| Advanced Neutral Point Clamped topology Integrated snubber capacitor Split output for improved switching performance Temperature sensor High speed and smooth switching Low gate charge Very low collector emitter saturation voltage... | |
| Auxiliary diodes for FC pre-charge (patent pending) Bypass Diode Dual Flying Cap Booster Kelvin Emitter for improved switching performance Temperature sensor Low collector emitter saturation voltage High speed and smooth... | |
| Auxiliary diodes for FC pre-charge (patent pending) Dual Flying Cap Booster Kelvin Emitter for improved switching performance Temperature sensor High speed switching Low collector emitter saturation voltage Low turn-off losses... | |
| Auxiliary diodes for FC pre-charge (patent pending) Dual Flying Cap Booster Kelvin Emitter for improved switching performance Temperature sensor Low collector emitter saturation voltage High speed and smooth switching CTI600... | |
| Brake Chopper Brake sense Common rectifier and brake DC+ Temperature sensor Three-phase Rectifier High inrush current capability 90° mounting angle between heatsink and PCB Screw-on heatsink mounting Clip-in PCB mounting... | |
| Brake Chopper Combination with 1ph Rectifier Modular Rectifier Separated DC+ and Br+ High inrush current capability Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Press-fit pin Reliable... | |
| Brake Chopper Complete Bootstrap Circuit Emitter Shunts Gate Drive for Brake Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient... | |
| Brake+Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Easy... | |
| Brake+Inverter Open Emitter configuration Temperature sensor High speed and smooth switching Low gate charge Very low collector emitter saturation voltage Single screw heat sink mounting Ultra-compact design Thermo-mechanical push-and-pull force... | |
| Capacitor Kelvin Emitter for improved switching performance Neutral Point Clamped Topology (I-Type) Temperature sensor High speed and smooth switching Low gate charge Very low collector emitter saturation voltage Convex shaped... | |
| Common Emitter configuration Desaturation Pins Mixed Voltage Neutral Point Clamped Topology (T-Type) On-board Capacitors Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short... | |
| Common emitter point Half Bridge SiC MOSFET Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Cu baseplate Convex shaped... | |
| Complete Bootstrap Circuit Converter+Inverter Emitter Shunts Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Ceramic substrate for... | |
| Complete Bootstrap Circuit Emitter Shunts Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Ceramic substrate for... | |
| Converter + 3x asymmetric half-bridge Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Easy assembly in... | |
| Converter + asymmetric bridge inverter Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Easy assembly in... | |
| Converter+Brake+Inve rter Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching... | |
| Converter+Brake+Inve rter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one... | |
| Converter+Brake+Inve rter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC... | |
| Converter+Brake+Inve rter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current 90° mounting angle between heatsink and PCB... | |
| Converter+Brake+Inve rter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting step Flexible... | |
| Converter+Brake+Inve rter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Easy assembly in... | |
| Converter+Brake+Inve rter Tandem diode Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Easy assembly in one... | |
| Converter+Inverter Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex shaped... | |
| Converter+Inverter Open Emitter configuration Tandem diode Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC 90° mounting... | |
| Converter+Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Clip-in, reliable mechanical connection, qualified for wave soldering... | |
| Converter+Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex shaped baseplate for superior thermal contact Cu... | |
| Converter+Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC 90° mounting angle between... | |
| Converter+Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Convex shaped baseplate for... | |
| Converter+PFC+Invert er Gate Drive Circuit including complete Bootstrap Circuit Integrated DC capacitor Inverter Shunt PFC Gate Drive PFC Shunt Temperature sensor Optimised collector emitter saturation voltage and forward voltage for... | |
| Current Synthesizing PFC + Booster + Inverter Integrated DC Link capacitors Kelvin Emitter for improved switching performance Temperature sensor Thin Al2O3 for easy thermal design Easy paralleling High speed switching... | |
| Current Synthesizing PFC + Booster Integrated DC Link capacitors Kelvin Emitter for improved switching performance Temperature sensor Thin Al2O3 for easy thermal design High Blocking Voltage with low drain source... | |
| enhanced rectifier Converter+Brake+Inve rter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting... | |
| enhanced rectifier Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Clip-in, reliable mechanical connection, qualified... | |
| enhanced rectifier tandem diode Converter+Brake+Inve rter High side Kelvin Emitter for improved switching performance Tandem diode Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature... | |
| Equivalent SKiiP 35NAB12T4V1 Converter+Brake+Inve rter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy... | |
| Equivalent SKiiP 39AC12T4V1 Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly... | |
| Equivalent: FF2MR12W3M1H_B11 Kelvin Emitter for improved switching performance Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up CTI600 housing material... | |
| Equivalent: IFX FF300R12ME4P Temperature sensor Half Bridge Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC SoLid Cover Technology... | |
| Equivalent: IFX FF300R12ME4P_B11, FF300R12ME7_B11 Temperature sensor Half Bridge Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC SoLid Cover... | |
| Equivalent: IFX FF450R12ME4P Temperature sensor Half Bridge Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC SoLid Cover Technology... | |
| Equivalent: IFX FF450R12ME4P_B11,FF4 50R12ME7_B11 Temperature sensor Half Bridge Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC SoLid Cover... | |
| Equivalent: IFX FF600R12ME4A_B11, FF600R12ME7_B11 Temperature sensor Half Bridge Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC SoLid Cover... | |
| Equivalent: IFX FF600R12ME4P_B72 Temperature sensor Half Bridge Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC SoLid Cover Technology... | |
| Equivalent: IFX FS100R12KT4G Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized... | |
| Equivalent: IFX FS100R12KT4G_B11 Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized... | |
| Equivalent: IFX FS150R12KT4 and FS150R12N3T7 Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current... | |
| Equivalent: IFX FS150R12KT4_B11 Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized... | |
| Equivalent: IFX FS200R12KT4R_B11 and FS200R12N3T7 Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current... | |
| Equivalent: IFX FS200R12KT4RP_B11 Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized... | |
| Equivalent: SKiiP 01NAC066V3 Open Emitter configuration Temperature sensor Converter+Inverter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting... | |
| Equivalent: SKiiP 01NEC066V3 Single-phase Converter+Inverter Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting step Flexible... | |
| Equivalent: SKiiP 02NAC066V3 Open Emitter configuration Temperature sensor Converter+Inverter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting... | |
| Equivalent: SKiiP 02NEC066V3 Single-phase Converter+Inverter Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting step Flexible... | |
| Equivalent: SKiiP 03NAC12T4V1 Converter+Inverter Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting step Flexible PCB... | |
| Equivalent: SKiiP 03NAC12T4V1 Converter+Inverter Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Easy assembly in one... | |
| Equivalent: SKiiP 11NAB066V1 Converter+Brake+Inve rter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one... | |
| Equivalent: SKiiP 11NAB12T4V1 Converter+Brake+Inve rter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one... | |
| Equivalent: SKiiP 11NAB12T4V1 Converter+Brake+Inve rter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC... | |
| Equivalent: SKiiP 12AC12T4V1 Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting... | |
| Equivalent: SKiiP 12AC12T4V1 Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Easy... | |
| Equivalent: SKiiP 12NAB066V1 Converter+Brake+Inve rter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one... | |
| Equivalent: SKiiP 12NAB12T4V1 Converter+Brake+Inve rter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one... | |
| Equivalent: SKiiP 12NAB12T4V1 Converter+Brake+Inve rter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC... | |
| Equivalent: SKiiP 13AC12T4V1 Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting... | |
| Equivalent: SKiiP 13AC12T4V1 Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Easy... | |
| Equivalent: SKiiP 14NAB066V1 Converter+Brake+Inve rter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one... | |
| Equivalent: SKiiP 23AC12T4V1 Inverter Kelvin Emitter for improved switching performance Temperature sensor High speed switching Low collector emitter saturation voltage Easy assembly in one mounting step Flexible PCB design w/o... | |
| Equivalent: SKiiP 23NAB12T4V10 Enhanced rectifier Converter+Brake+Inve rter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail... | |
| Equivalent: SKiiP 23NAB12T4V1 Converter+Brake+Inve rter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy... | |
| Equivalent: SKiiP 23NAB12T4V1 Kelvin Emitter for improved switching performance Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching... | |
| Equivalent: SKiiP 24AC12T4V1 Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly... | |
| Equivalent: SKiiP 24GB12T4V1 / SKiiP 24GB12T7V1 Half Bridge Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC... | |
| Equivalent: SKiiP 24GB12T4V1 Half Bridge Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting step Flexible... | |
| Equivalent: SKiiP 24NAB12T4V1 Converter+Brake+Inve rter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy... | |
| Equivalent: SKiiP 24NAB12T4V1 Kelvin Emitter for improved switching performance Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching... | |
| Equivalent: SKiiP 24NAB12T4V4 Temperature sensor Converter+Brake+Inve rter High side Kelvin Emitter for improved switching performance Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail... | |
| Equivalent: SKiiP 25AC12T4V1 Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly... | |
| Equivalent: SKiiP 25AC12T4V1 Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized... | |
| Equivalent: SKiiP 25NAB066V1 Converter+Brake+Inve rter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy... | |
| Equivalent: SKiiP 26AC12T4V1 Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly... | |
| Equivalent: SKiiP 26AC12T4V1 Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized... | |
| Equivalent: SKiiP 26GB12T4V1 Half Bridge Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting step Flexible... | |
| Equivalent: SKiiP 26GB12T4V1 Half Bridge Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Easy assembly in... | |
| Equivalent: SKiiP 26GB12T4V1 Si3N4 AMB Substrate Half Bridge Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one... | |
| Equivalent: SKiiP 26GB12T4V1 SiC FWD Half Bridge Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting... | |
| Equivalent: SKiiP 26NAB066V1 Converter+Brake+Inve rter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy... | |
| Equivalent: SKiiP 27GB12T7V1 Half Bridge Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Easy assembly in... | |
| Equivalent: SKiiP 34NAB12T4V1 Converter+Brake+Inve rter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy... | |
| Equivalent: SKiiP 35NAB12T4V1 Converter+Brake+Inve rter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching... | |
| Equivalent: SKiiP 37AC12T4V1 Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly... | |
| Equivalent: SKiiP 37NAB066V1 Converter+Brake+Inve rter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy... | |
| Equivalent: SKiiP 37NAB12T4V1 Converter+Brake+Inve rter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy... | |
| Equivalent: SKiiP 37NAB12T4V1 Converter+Brake+Inve rter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching... | |
| Equivalent: SKiiP 38AC12T4V1 Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly... | |
| Equivalent: SKiiP 38AC12T4V1 Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized... | |
| Equivalent: SKiiP 38GB12E4V1 / SKiiP 38GB12T7V1 Half Bridge Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC... | |
| Equivalent: SKiiP 38GB12E4V1 Half Bridge Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting step Flexible... | |
| Equivalent: SKiiP 38NAB066V1 Converter+Brake+Inve rter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy... | |
| Equivalent: SKiiP 38NAB12T4V1 Converter+Brake+Inve rter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy... | |
| Equivalent: SKiiP 38NAB12T4V1 Converter+Brake+Inve rter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching... | |
| Equivalent: SKiiP 39AC12T4V1 Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized... | |
| Equivalent: SKiiP 39AHB16V1 Three-phase Rectifier Brake Chopper Temperature sensor High inrush current capability Easy assembly in one mounting step Flexible PCB design w/o pin holes Rugged solderless spring contacts | |
| Equivalent: SKiiP 39GB12E4V1 Half Bridge Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting step Flexible... | |
| Equivalent: SKiiP 39GB12E4V1 Half Bridge Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Easy assembly in... | |
| fsw > 30 kHz Kelvin Emitter for improved switching performance Temperature sensor High efficiency in hard switching and resonant topologies High speed switching Low gate charge Clip-in, reliable mechanical connection,... | |
| fsw < 50 kHz Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling High speed switching Low switching losses Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped... | |
| full configuration Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Clip-in, reliable mechanical connection, qualified... | |
| full configuration Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex shaped substrate for superior... | |
| Gate Resistor Half Bridge Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up CTI600 housing material Compact, baseplate-less housing VINcoPress... | |
| Heat-Pipe and Heat-Sink optimized layout Advanced Neutral Point Clamped topology Split topology Temperature sensor Low collector emitter saturation voltage High speed and smooth switching CTI600 housing material Compact, baseplate-less housing... | |
| High-Speed 650 V IGBT3 at PFC stage High side Kelvin Emitter for improved switching performance Single-phase Converter+Brake+Inve rter Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage... | |
| Integrated Capacitor Three-level FlyingCap inverter Split topology Inner module Integrated NTC Low collector emitter saturation voltage High speed and smooth switching CTI600 housing material Compact, baseplate-less housing VINcoPress Technology Thermo-mechanical... | |
| Integrated Capacitor Three-level FlyingCap inverter Split topology Integrated NTC Outer module Low collector emitter saturation voltage High speed and smooth switching CTI600 housing material Compact, baseplate-less housing VINcoPress Technology Thermo-mechanical... | |
| Integrated DC capacitor Integrated FC Capacitor Kelvin Emitter for improved switching performance Temperature sensor Low collector emitter saturation voltage High speed and smooth switching Convex shaped baseplate for superior thermal... | |
| Integrated DC capacitor Kelvin Emitter for improved switching performance Neutral Point Clamped Topology (I-Type) Split topology Temperature sensor High speed and smooth switching Low gate charge Very low collector emitter... | |
| Integrated DC capacitor Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Easy paralleling High speed switching Low switching losses Clip-in, reliable mechanical connection, qualified for wave soldering... | |
| Integrated DC capacitor Temperature sensor Converter+PFC+Invert er PFC Shunt Gate Drive Circuit including complete Bootstrap Circuit Inverter Shunt PFC Gate Drive Optimised collector emitter saturation voltage and forward voltage for... | |
| Integrated PFC controller Converter+PFC+Invert er Gate Drive Circuit including complete Bootstrap Circuit Integrated DC capacitor Inverter Shunt PFC Shunt Temperature sensor Optimised collector emitter saturation voltage and forward voltage for... | |
| Integrated PFC controller Integrated DC capacitor Temperature sensor Converter+PFC+Invert er PFC Shunt Gate Drive Circuit including complete Bootstrap Circuit Inverter Shunt PFC Controller Optimised collector emitter saturation voltage and forward... | |
| Inverter Brake Chopper Open Emitter configuration Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current... | |
| Inverter Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current 90° mounting... | |
| Inverter Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly... | |
| Inverter Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized... | |
| Inverter Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Low gate charge Low collector emitter saturation voltage 90° mounting angle between heatsink and PCB Screw-on heatsink mounting... | |
| Inverter Kelvin Emitter for improved switching performance Tandem inverter diode Temperature sensor Easy paralleling High speed switching Low switching losses SoLid Cover Technology Standard mid-power industry package Avaliable with press-fit... | |
| Inverter Kelvin Emitter for improved switching performance Tandem inverter diode Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized... | |
| Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling High speed switching Low switching losses Easy assembly in one mounting step Flexible PCB design w/o pin holes Rugged... | |
| Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex shaped substrate for superior... | |
| Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting... | |
| Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Easy... | |
| Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current 90° mounting angle between heatsink and PCB Screw-on... | |
| Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Easy assembly in one... | |
| Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Single screw heat sink... | |
| Kelvin Emitter for improved switching performance Dual Booster Bypass Diode Open Emitter configuration Temperature sensor Easy paralleling High speed switching Low switching losses Clip-in, reliable mechanical connection, qualified for wave... | |
| Kelvin Emitter for improved switching performance Integrated DC capacitor Temperature sensor Triple Buck-Boost Low collector emitter saturation voltage High speed and smooth switching CTI600 housing material Compact, baseplate-less housing VINcoPress... | |
| Kelvin Emitter for improved switching performance Mixed Voltage Neutral Point Clamped Topology (T-Type) Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail... | |
| Kelvin Emitter for improved switching performance Mixed Voltage Neutral Point Clamped Topology (T-Type) Temperature sensor High speed switching Low collector emitter saturation voltage Low turn-off losses Optimized for hard switching... | |
| Kelvin Emitter for improved switching performance Neutral Point Clamped Topology (I-Type) Temperature sensor High speed and smooth switching Low gate charge Very low collector emitter saturation voltage Convex shaped baseplate... | |
| Kelvin Emitter for improved switching performance Neutral Point Clamped Topology (I-Type) Temperature sensor High speed switching Low EMI Low turn-off losses Low collector emitter saturation voltage Convex shaped baseplate for... | |
| Kelvin Emitter for improved switching performance Open Emitter configuration 3xHalf Bridge Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex shaped baseplate... | |
| Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor 3xHalf Bridge Tandem inverter diode Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short... | |
| Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex... | |
| Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching... | |
| Kelvin Emitter for improved switching performance Symmetrical Booster Integrated DC capacitor Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Optimized... | |
| Kelvin Emitter for improved switching performance Temperature sensor 3ph Flying Cap inverter Triple Flying Cap Buck/Boost Low collector emitter saturation voltage High speed and smooth switching CTI600 housing material Compact,... | |
| Kelvin Emitter for improved switching performance Temperature sensor Advanced Neutral Point Clamped topology MOSFET IGBT High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant... | |
| Kelvin Emitter for improved switching performance Temperature sensor Bypass Diode Triple Symmetrical Booster Low collector emitter saturation voltage High speed and smooth switching CTI600 housing material Compact, baseplate-less housing VINcoPress... | |
| Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling High speed switching Low switching losses Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate for superior thermal... | |
| Kelvin Emitter for improved switching performance Temperature sensor High efficiency in hard switching and resonant topologies High speed switching Low gate charge Clip-in, reliable mechanical connection, qualified for wave soldering... | |
| Kelvin Emitter for improved switching performance Temperature sensor Inverter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Clip-in, reliable mechanical connection, qualified... | |
| Kelvin Emitter for improved switching performance Temperature sensor Mixed Voltage Neutral Point Clamped Topology (T-Type) Easy paralleling High speed switching Low switching losses Optimized for three-level topologies Enables high switching... | |
| Kelvin Emitter for improved switching performance Temperature sensor Neutral Point Clamped Topology (I-Type) Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching... | |
| Kelvin Emitter for improved switching performance Temperature sensor Neutral Point Clamped Topology (I-Type) High speed and smooth switching Low gate charge Very low collector emitter saturation voltage Convex shaped baseplate... | |
| Kelvin Emitter for improved switching performance Temperature sensor Neutral Point Clamped Topology (I-Type) High speed switching Low collector emitter saturation voltage Low turn-off losses Optimized for hard switching topologies Positive... | |
| Kelvin Emitter for improved switching performance Temperature sensor Neutral Point Clamped Topology (I-Type) Low collector emitter saturation voltage High speed and smooth switching CTI600 housing material Compact, baseplate-less housing VINcoPress... | |
| Kelvin Emitter for improved switching performance Temperature sensor Neutral Point Clamped Topology (I-Type) Split topology Low collector emitter saturation voltage High speed and smooth switching CTI600 housing material Compact, baseplate-less... | |
| Kelvin Emitter for improved switching performance Temperature sensor Neutral Point Clamped Topology (I-Type) Tandem diode Easy paralleling High speed switching Low switching losses Convex shaped baseplate for superior thermal contact... | |
| Kelvin Emitter for improved switching performance Temperature sensor Symmetrical Booster Bypass Diode High speed switching Low EMI Low turn-off losses Low collector emitter saturation voltage Convex shaped baseplate for superior... | |
| Kelvin Emitter for improved switching performance Temperature sensor Three-phase Mixed Voltage Neutral Point Clamped Topology (T-Type) High speed switching Low collector emitter saturation voltage Low turn-off losses Optimized for hard... | |
| Kelvin Emitter for improved switching performance Temperature sensor Triple Flying Cap Booster Auxiliary diodes for FC pre-charge (patent pending) Low collector emitter saturation voltage High speed and smooth switching CTI600... | |
| Low side Kelvin Emitter for improved switching performance Neutral Point Clamped Topology (I-Type) Split topology Temperature sensor High speed switching Low collector emitter saturation voltage Low turn-off losses Optimized for... | |
| Low side Kelvin Emitter for improved switching performance Neutral Point Clamped Topology (I-Type) Split topology Temperature sensor Low collector emitter saturation voltage High speed and smooth switching Convex shaped baseplate... | |
| Mixed Voltage Neutral Point Clamped Topology (T-Type) Kelvin Emitter for improved switching performance Split output for elimination of X-conduction at fast turn-on Low inductive commutation loop Temperature sensor Easy paralleling... | |
| Mixed Voltage Neutral Point Clamped Topology (T-Type) Kelvin Emitter for improved switching performance Split output for elimination of X-conduction at fast turn-on Low inductive commutation loop Temperature sensor High speed... | |
| Mixed Voltage Neutral Point Clamped Topology (T-Type) Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail... | |
| Neutral Point Clamped Topology (I-Type) Kelvin Emitter for improved switching performance Integrated DC capacitor Temperature sensor High speed and smooth switching Low gate charge Very low collector emitter saturation voltage... | |
| Neutral Point Clamped Topology (I-Type) Kelvin Emitter for improved switching performance Optional snubber diode for switching loss reduction with asymmetrical inductance feature Temperature sensor Easy paralleling High speed switching Low... | |
| Neutral Point Clamped Topology (I-Type) Kelvin Emitter for improved switching performance Optional snubber diode for switching loss reduction with asymmetrical inductance feature Temperature sensor Easy paralleling Low turn-off losses Low... | |
| Neutral Point Clamped Topology (I-Type) Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching... | |
| New pin-out for optimized power losses Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail... | |
| Open Emitter configuration Temperature sensor 2xInverter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting step Flexible PCB... | |
| Open Emitter configuration Temperature sensor 2xInverter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Easy assembly in one... | |
| Open Emitter configuration Temperature sensor 2xInverter Tandem diode HS IGBT4 Easy paralleling High speed switching Low switching losses Easy assembly in one mounting step Flexible PCB design w/o pin holes... | |
| Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Clip-in, reliable mechanical connection, qualified for wave... | |
| Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC CTI600 housing material... | |
| Open Emitter configuration Temperature sensor Inverter 3ph Vienna rectifier Commutation rugged Easy to use / drive Suitable for hard and soft switching CTI600 housing material Compact, baseplate-less housing VINcoPress Technology... | |
| Open Emitter configuration Temperature sensor Single-phase Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting step... | |
| SiC Boost Diode 3x Advanced Neutral Boost PFC Temperature sensor High efficiency in hard switching and resonant topologies High speed switching Low gate charge Convex shaped baseplate for superior thermal... | |
| SKiiP 25AC12T4V25 Inverter Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current... | |
| Tandem diode concept Converter+Brake+Inve rter Kelvin Emitter for improved switching performance Tandem diode Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail... | |
| Temperature sensor Advanced Neutral Point Clamped topology Integrated Capacitor Split topology Low collector emitter saturation voltage High speed and smooth switching CTI600 housing material Compact, baseplate-less housing VINcoPress Technology Thermo-mechanical... | |
| Temperature sensor Advanced Neutral Point Clamped topology Low collector emitter saturation voltage High speed and smooth switching Convex shaped baseplate for superior thermal contact Cu baseplate Thermo-mechanical push-and-pull force relief... | |
| Temperature sensor Advanced Neutral Point Clamped topology Split output for improved switching performance Split topology Easy paralleling High speed switching Low switching losses Convex shaped baseplate for superior thermal contact... | |
| Temperature sensor Brake Chopper Three-phase Full Controlled Converter High inrush current capability 90° mounting angle between heatsink and PCB Screw-on heatsink mounting Clip-in PCB mounting Thermo-mechanical push-and-pull force relief Solder... | |
| Temperature sensor Brake Chopper Three-phase Full Controlled Converter High inrush current capability Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force... | |
| Temperature sensor Converter+Brake+Inve rter High side Kelvin Emitter for improved switching performance Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly... | |
| Temperature sensor Converter+Brake+Inve rter High side Kelvin Emitter for improved switching performance Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized... | |
| Temperature sensor Half Bridge Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC SoLid Cover Technology Standard mid-power industry... | |
| Temperature sensor Half Bridge Fast intrinsic diode with low reverse recovery High blocking voltage with low on-resistance High speed switching with low capacitance Cu baseplate Convex shaped baseplate for superior... | |
| Temperature sensor Single-phase non-controlled rectifier High inrush current capability Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Solder pin... | |
| Temperature sensor Three-phase Rectifier High inrush current capability Easy assembly in one mounting step Flexible PCB design w/o pin holes Rugged solderless spring contacts | |
| Temperature sensor Ultrafast output rectifier No diode recovery losses Very fast switching CTI600 housing material Compact, baseplate-less housing VINcoPress Technology Thermo-mechanical push-and-pull force relief Press-fit pin Reliable cold welding connection... | |
| Three-phase Half Controlled Converter Brake Chopper Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Easy assembly in one... | |
| Three-phase Half Controlled Converter Brake Chopper High inrush current capability Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Solder... | |
| Three-phase Half Controlled Converter High inrush current capability 90° mounting angle between heatsink and PCB Screw-on heatsink mounting Clip-in PCB mounting Thermo-mechanical push-and-pull force relief Solder pin | |
| Three-phase Half Controlled Converter High inrush current capability Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Solder pin | |
| Three-phase Half Controlled Converter Open Emitter configuration Brake Chopper High inrush current capability 90° mounting angle between heatsink and PCB Screw-on heatsink mounting Clip-in PCB mounting Thermo-mechanical push-and-pull force relief... | |
| Three-phase Rectifier Brake Chopper High inrush current capability 90° mounting angle between heatsink and PCB Screw-on heatsink mounting Clip-in PCB mounting Thermo-mechanical push-and-pull force relief Solder pin | |
| Three-phase Rectifier Brake Chopper High inrush current capability Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Solder pin | |
| Three-phase Rectifier Brake Chopper Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current 90° mounting angle between heatsink and PCB Screw-on... | |
| Three-phase Rectifier Brake Chopper Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex shaped baseplate for superior thermal contact Cu... | |
| Three-phase Rectifier Brake Chopper Temperature sensor High inrush current capability 90° mounting angle between heatsink and PCB Screw-on heatsink mounting Clip-in PCB mounting Thermo-mechanical push-and-pull force relief Solder pin | |
| Three-phase Rectifier Brake Chopper Temperature sensor High inrush current capability Convex shaped baseplate for superior thermal contact Cu baseplate Thermo-mechanical push-and-pull force relief Solder pin | |
| Three-phase Rectifier Brake Chopper Temperature sensor High inrush current capability Easy assembly in one mounting step Flexible PCB design w/o pin holes Rugged solderless spring contacts | |
| Three-phase Rectifier High inrush current capability 90° mounting angle between heatsink and PCB Screw-on heatsink mounting Clip-in PCB mounting Thermo-mechanical push-and-pull force relief Solder pin | |
| Three-phase Rectifier High inrush current capability Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Solder pin | |
| Three-phase Rectifier High inrush current capability Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Press-fit pin Reliable cold welding connection | |
| Three-phase Rectifier High inrush current capability Single screw heat sink mounting Ultra-compact design Thermo-mechanical push-and-pull force relief Solder pin | |
| with 50A Si diodes Kelvin Emitter for improved switching performance Dual Booster Bypass Diode Open Emitter configuration Temperature sensor Easy paralleling High speed switching Low switching losses Clip-in, reliable mechanical... | |
| with brake, improved Rth (AlN) Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature... | |
| with brake Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail... | |
| with SiC diode (optimized current rating) Kelvin Emitter for improved switching performance Dual Booster Bypass Diode Open Emitter configuration Temperature sensor Easy paralleling High speed switching Low switching losses Clip-in,... | |
| with SiC diode (optimizedcurrent rating) Kelvin Emitter for improved switching performance Dual Booster Bypass Diode Open Emitter configuration Temperature sensor Easy paralleling High speed switching Low switching losses Clip-in, reliable... | |
| with SiC Diode Kelvin Emitter for improved switching performance Dual Booster Bypass Diode Open Emitter configuration Temperature sensor Easy paralleling High speed switching Low switching losses Clip-in, reliable mechanical connection,... | |
| with SiC Diodes 3xNeutral Boost PFC Temperature sensor High efficiency in hard switching and resonant topologies High speed switching Low gate charge Clip-in, reliable mechanical connection, qualified for wave soldering... | |
| with three-phase enhanced rectifier Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Clip-in, reliable mechanical... | |
| with three-phase standard rectifier Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Clip-in, reliable mechanical... |
| << Prev |