Vincotech GmbH Datasheets for Semiconductor Power Modules
Semiconductor Power Modules contain power switches and rectifiers etc, and are offered in various topologies, voltages and current ratings. Common topologies include three-phase inverter stages with input bridge rectification and brakes, boost converters, and multi-level inverters. Power modules using IGBTs are often known as IGBT modules. SiC is also available in modules.
Semiconductor Power Modules: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1-leg rectifier 2-leg interleaved PFC + Inverter Open Emitter configuration Temperature sensor 5us short circuit withstand time High speed switching Low EMI Short tail current Convex shaped substrate for superior... | |
| 1-leg rectifier 2-leg interleaved PFC + Inverter Open Emitter configuration Temperature sensor Easy paralleling Low collector emitter saturation voltage Low turn-off losses Positive temperature coefficient Convex shaped substrate for superior... | |
| 2-leg interleaved PFC + Inverter On-board Capacitors Open Emitter configuration Shunt in the PFC only Temperature sensor Easy paralleling Low collector emitter saturation voltage Low turn-off losses Positive temperature coefficient... | |
| 2-leg interleaved PFC + Inverter On-board Capacitors Open Emitter configuration Shunt Temperature sensor 5us short circuit withstand time High speed switching Low EMI Short tail current Convex shaped substrate for... | |
| 3-leg interleaved PFC + Inverter On-board Capacitors Open Emitter configuration Temperature sensor 5us short circuit withstand time High speed switching Low EMI Short tail current Convex shaped substrate for superior... | |
| 3ph Advanced Neutral PFC High efficiency in hard switching and resonant topologies High speed switching Low gate charge Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Solder... | |
| 3ph Inverter Low and high side Kelvin Emitter for improved switching performance MOSFET Open Emitter configuration Temperature sensor Easy paralleling Low on-resistance Fast switching speed Fast recovery body diode Convex... | |
| 3ph Inverter Low and high side Kelvin Emitter for improved switching performance MOSFET Open Emitter configuration Temperature sensor High Blocking Voltage with low drain source on state resistance High speed... | |
| 3ph Vienna rectifier Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Convex... | |
| 3x Advanced Neutral Boost PFC Temperature sensor High efficiency in hard switching and resonant topologies High speed switching Low gate charge Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull... | |
| 3x Shunts Converter + 2-leg interleaved PFC + Inverter On-board Capacitors Open Emitter configuration Temperature sensor 5us short circuit withstand time High speed switching Low EMI Short tail current Convex... | |
| 3xHalf Bridge 3xIntegrated DC capacitor Kelvin Emitter for improved switching performance MOSFET Open Emitter configuration Temperature sensor Easy paralleling Low on-resistance Fast switching speed Fast recovery body diode Convex shaped... | |
| 3xHalf Bridge Open Emitter configuration Kelvin Emitter for improved switching performance Integrated DC capacitor Split output for transient deactivation of the body diode and elimination of X-conduction at fast turn-on... | |
| 3xHalf Bridge Open Emitter configuration Kelvin Emitter for improved switching performance Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up... | |
| 3xNeutral Boost PFC On-board Capacitors Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Convex shaped substrate for superior thermal... | |
| 4 quadrant operation integrated capacitor Integrated DC capacitor Kelvin Emitter for improved switching performance Neutral Point Clamped Topology (I-Type) Temperature sensor High efficiency in hard switching and resonant topologies High... | |
| 4 quadrant operations, very high speed, For ESS Kelvin Emitter for improved switching performance Integrated DC capacitor Temperature sensor Neutral Point Clamped Topology (I-Type) High efficiency in hard switching and... | |
| 4 quadrant operations, very high speed for ESS Kelvin Emitter for improved switching performance Integrated DC capacitor Temperature sensor Neutral Point Clamped Topology (I-Type) High efficiency in hard switching and... | |
| 4x Half Bridge 4x Phase Output Common DC Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low on-resistance Fast switching speed Fast recovery body diode Convex shaped substrate... | |
| AlN Substrate for enhanced thermal performance Half Bridge Temperature sensor Easy paralleling High speed switching Low switching losses Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate for... | |
| AlN Substrate for enhanced thermal performance Half Bridge Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Clip-in, reliable mechanical connection,... | |
| AlN Substrate for enhanced thermal performance Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET... | |
| AlN Substrate Equivalent: FF6MR12W2M1H_B70 Temperature sensor Half Bridge High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Convex shaped substrate for superior... | |
| Booster + H-Bridge Kelvin Emitter for improved switching performance Temperature sensor High efficiency in hard switching and resonant topologies High speed switching Low gate charge Clip-in, reliable mechanical connection, qualified... | |
| Brake Chopper Kelvin Emitter for improved switching performance Temperature sensor Three-phase Non controlled Rectifier High inrush current capability Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Press-fit... | |
| Brake+Inverter Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex shaped... | |
| Brake+Inverter Open Emitter configuration Temperature sensor Easy paralleling Low collector emitter saturation voltage Low turn-off losses Positive temperature coefficient Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate... | |
| Bypass Diode Dual Symmetrical Booster Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling High speed switching Low switching losses Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull... | |
| Bypass Diode Kelvin Emitter for improved switching performance Temperature sensor Triple Booster Easy paralleling High speed switching Low switching losses Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force... | |
| Common brake+Inverter DC+ Converter+Brake+Inve rter Open Emitter configuration Tandem diode Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized... | |
| Common emitter point Half Bridge SiC MOSFET Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Convex shaped substrate for... | |
| Common emitter point Half Bridge Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Convex shaped substrate... | |
| Converter+Brake+Inve rter Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex... | |
| Converter+Brake+Inve rter Open Emitter configuration SiC MOSFET Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Convex shaped substrate for... | |
| Converter+Brake+Inve rter Open Emitter configuration Tandem diode Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC 90° | |
| Converter+Brake+Inve rter Open Emitter configuration Temperature sensor Easy paralleling Low collector emitter saturation voltage Low turn-off losses Positive temperature coefficient 90° mounting angle between heatsink and PCB Screw-on heatsink mounting... | |
| Converter+Brake+Inve rter Open Emitter configuration Temperature sensor Easy paralleling Low collector emitter saturation voltage Low turn-off losses Positive temperature coefficient Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force... | |
| Converter+Brake+Inve rter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC 90° mounting angle... | |
| Converter+Inverter Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized... | |
| Converter+Inverter Open Emitter configuration SiC MOSFET Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Convex shaped substrate for superior... | |
| Converter+Inverter Open Emitter configuration Tandem diode Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Convex shaped... | |
| Converter+Inverter Open Emitter configuration Temperature sensor Easy paralleling Low collector emitter saturation voltage Low turn-off losses Positive temperature coefficient Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate... | |
| Converter+Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC 90° mounting angle between... | |
| Converter+Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Clip-in, reliable mechanical connection,... | |
| Converter+Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Convex shaped substrate for... | |
| Converter+PFC+Invert er Integrated Shunt Resistor Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Clip-in, reliable mechanical connection,... | |
| Converter+PFC+Invert er Integrated Shunt Resistor Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Positive temperature coefficient Short tail current Clip-in, reliable mechanical connection, qualified for wave soldering Convex... | |
| Converter+PFC+Invert er Integrated Shunt Resistor Open Emitter configuration Temperature sensor Easy to use / drive Extremly low losses Very high commutation ruggedness Clip-in, reliable mechanical connection, qualified for wave soldering... | |
| Converter+PFC+Invert er Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Clip-in, reliable mechanical... | |
| Converter+PFC+Invert er Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Positive temperature coefficient Short tail current 90° mounting angle between heatsink and PCB Screw-on heatsink mounting Clip-in PCB... | |
| Converter+PFC+Invert er Open Emitter configuration Temperature sensor Optimised collector emitter saturation voltage and forward voltage for low conduction losses Reverse conductive IGBT technology Smooth switching performance leading to low EMI... | |
| Current sense interface in the collector with low inductive bypass diode Integrated DC capacitor Integrated Shunt Resistor Single Boost PFC Temperature sensor High speed and smooth switching Low gate charge... | |
| Current Synthesizing PFC Integrated DC Link capacitors Kelvin Emitter for improved switching performance Temperature sensor Thin Al2O3 for easy thermal design High Blocking Voltage with low drain source on state... | |
| Dual Boost PFC Current sense interface in the collector with low inductive bypass diode Integrated Shunt Resistor with protection Diode Integrated DC capacitor Temperature sensor High efficiency in hard switching... | |
| Dual Boost PFC Current sense interface in the collector with low inductive bypass diode Integrated Shunt Resistor Integrated DC capacitor Temperature sensor High speed and smooth switching Low gate charge... | |
| Dual Boost PFC Half Controlled Converter Current sense interface in the collector with low inductive bypass diode Integrated Shunt Resistor Integrated DC capacitor Temperature sensor Commutation rugged Easy to use... | |
| Dual Boost PFC Half Controlled Converter Integrated Shunt Resistor Integrated DC capacitor Temperature sensor Commutation rugged Easy to use / drive Suitable for hard and soft switching Clip-in, reliable mechanical... | |
| Dual Booster Integrated DC capacitor Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology... | |
| Dual Booster Integrated DC capacitor Kelvin Emitter for improved switching performance Temperature sensor High efficiency in hard switching and resonant topologies High speed switching Low gate charge Clip-in, reliable mechanical... | |
| Dual halfbridge Integrated DC capacitor Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Fast intrinsic diode with low reverse recovery High blocking voltage with low on-resistance High... | |
| Dual halfbridge Integrated DC capacitor Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology... | |
| Dual halfbridge Integrated DC capacitor Kelvin Emitter for improved switching performance Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up... | |
| enhanced rectifier Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail... | |
| enhanced rectifier Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Clip-in,... | |
| Equipped with full IGBT S5 H6.5 Kelvin Emitter for improved switching performance Temperature sensor High speed and smooth switching Low gate charge Very low collector emitter saturation voltage Convex shaped... | |
| Equivalent: F4-11MR12W2M1HP_B76 Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up... | |
| Equivalent: F4-17MR12W1M1HP_B76 Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up... | |
| Equivalent: F4-33MR12W1M1H_B76 Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up... | |
| Equivalent: FF17MR12W1M1H_B11 Temperature sensor Half Bridge High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Convex shaped substrate for superior thermal contact... | |
| Equivalent: FF6MR12W2M1H_B11 Temperature sensor Half Bridge High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Convex shaped substrate for superior thermal contact... | |
| Equivalent: FF6MR12W2M1HP_B11 Temperature sensor Half Bridge High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Convex shaped substrate for superior thermal contact... | |
| Equivalent: IFX FF45MR12W1M1_B11 Temperature sensor Half Bridge High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Convex shaped substrate for superior thermal... | |
| Equivalent: IFX FP10R06W1E3_B11 Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex shaped substrate for... | |
| Equivalent: IFX FP10R12W1T4_B11 Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex shaped substrate for... | |
| Equivalent: IFX FP10R12W1T4_B11 Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC... | |
| Equivalent: IFX FP10R12W1T4_B3 Converter+Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Convex... | |
| Equivalent: IFX FP15R12W1T4_B11 Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC... | |
| Equivalent: IFX FP15R12W1T4_B3 Converter+Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Convex... | |
| Equivalent: IFX FP15R12W2T4_B11 Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC... | |
| Equivalent: IFX FP20R06W1E3_B11 Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex shaped substrate for... | |
| Equivalent: IFX FP25R12W2T4 Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC... | |
| Equivalent: IFX FP25R12W2T4_B11 Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex shaped substrate for... | |
| Equivalent: IFX FP25R12W2T4_B11 Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC... | |
| Equivalent: IFX FP30R06W1E3_B11 Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex shaped substrate for... | |
| Equivalent: IFX FP35R12W2T4 Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC... | |
| Equivalent: IFX FP35R12W2T4_B11 Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex shaped substrate for... | |
| Equivalent: IFX FP35R12W2T4_B11 Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC... | |
| Equivalent: IFX FP50R06W2E3_B11 Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex shaped substrate for... | |
| Equivalent: IFX FS25R12W1T4_B11 Open Emitter configuration Temperature sensor Inverter Low side Kelvin Emitter for improved switching performance Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient... | |
| Equivalent: IFX FS35R12W1T4_B11 Open Emitter configuration Temperature sensor Inverter Low side Kelvin Emitter for improved switching performance Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient... | |
| Equivalent: IFX FS50R06W1E3_B11 Open Emitter configuration Temperature sensor Inverter Low side Kelvin Emitter for improved switching performance Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient... | |
| Equivalent: IFX FS50R12W2T4_B11 Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Convex... | |
| Equivalent: IFX FS75R12W2T4_B11 Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex shaped substrate for superior... | |
| Equivalent: IFX FS75R12W2T4_B11 Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Convex... | |
| for 110V grid Kelvin Emitter for improved switching performance Temperature sensor Mixed Voltage Neutral Point Clamped Topology (T-Type) High efficiency in hard switching and resonant topologies High speed switching Low... | |
| fsw > 30 kHz Integrated DC capacitor Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor High efficiency in hard switching and resonant topologies High speed switching Low... | |
| fsw > 30kHz, full current FWD Integrated DC capacitor Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor High efficiency in hard switching and resonant topologies High speed... | |
| full 1200V SiCMOS Equivalent F3L11MR12W2M1HP_B19 Kelvin Emitter for improved switching performance Temperature sensor Mixed Voltage Neutral Point Clamped Topology (T-Type) High Blocking Voltage with low drain source on state resistance... | |
| Gate Resistor Half Bridge Temperature sensor Fast intrinsic diode with low reverse recovery High blocking voltage with low on-resistance High speed switching with low capacitance Convex shaped substrate for superior... | |
| Gate Resistor Half Bridge Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Convex shaped substrate for superior thermal contact... | |
| H6.5 Kelvin Emitter for improved switching performance Temperature sensor High efficiency in hard switching and resonant topologies High speed switching Low gate charge Convex shaped substrate for superior thermal contact... | |
| H6.5 Kelvin Emitter for improved switching performance Temperature sensor High speed and smooth switching Low gate charge Very low collector emitter saturation voltage Convex shaped substrate for superior thermal contact... | |
| Half Bridge Temperature sensor Easy paralleling High speed switching Low switching losses Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force... | |
| Half Bridge Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped... | |
| IGBT3 HS + fast Si diodes, improved Rth (AlN) Kelvin Emitter for improved switching performance Neutral Point Clamped Topology (I-Type) Temperature sensor High speed switching Low EMI Low turn-off losses... | |
| IGBT4 HS, IGBT3 Kelvin Emitter for improved switching performance Temperature sensor Three-phase Mixed Voltage Neutral Point Clamped Topology (T-Type) Easy paralleling High speed switching Low switching losses Convex shaped substrate... | |
| IGBT4 HS, IGBT3 Three-phase Mixed Voltage Neutral Point Clamped Topology (T-Type) Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling High speed switching Low switching losses Convex shaped substrate... | |
| Integrated by-pass diode Single-phase non-controlled rectifier Temperature sensor Designed for high switching frequency Low diode recovery losses Low reverse recovery time and recovery charge Convex shaped substrate for superior thermal... | |
| Integrated by-pass diode Single-phase non-controlled rectifier Temperature sensor Designed for high switching frequency Low forward voltage drop Low reverse recovery time and recovery charge Convex shaped substrate for superior thermal... | |
| Integrated Capacitor Integrated NTC Three-level FlyingCap inverter High efficiency in hard switching and resonant topologies High speed switching Low gate charge Clip-in, reliable mechanical connection, qualified for wave soldering Convex... | |
| Integrated Capacitor Integrated NTC Three-level FlyingCap inverter High efficiency in hard switching and resonant topologies High speed switching Low gate charge Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull... | |
| Integrated DC capacitor Kelvin Emitter for improved switching performance Low inductive commutation loop Mixed Voltage Neutral Point Clamped Topology (T-Type) SiC MOSFET Temperature sensor High Blocking Voltage with low drain... | |
| Integrated DC capacitor Kelvin Emitter for improved switching performance Low inductive commutation loop Neutral Boost PFC Temperature sensor High speed and smooth switching Low gate charge Very low collector emitter... | |
| Integrated DC capacitor Kelvin Emitter for improved switching performance Neutral Point Clamped Topology (I-Type) Temperature sensor High speed and smooth switching Low gate charge Very low collector emitter saturation voltage... | |
| Integrated DC capacitor Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor High efficiency in hard switching and resonant topologies High speed switching Low gate charge Clip-in, reliable... | |
| Integrated DC capacitor Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor High efficiency in hard switching and resonant topologies High speed switching Low gate charge Convex shaped... | |
| Integrated DC capacitor Neutral Boost PFC SiC MOSFET Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Convex shaped substrate... | |
| Integrated DC capacitor Temperature sensor Single-phase non-controlled rectifier Integrated by-pass diode Designed for high switching frequency Low forward voltage drop Low reverse recovery time and recovery charge Convex shaped substrate... | |
| Inverter Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized... | |
| Inverter Kelvin Emitter for improved switching performance Tandem inverter diode Temperature sensor Easy paralleling High speed switching Low switching losses Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force... | |
| Inverter Kelvin Emitter for improved switching performance Tandem inverter diode Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex shaped... | |
| Inverter Kelvin Emitter for improved switching performance Tandem inverter diode Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized... | |
| Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling High speed switching Low switching losses Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Solder pin... | |
| Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low collector emitter saturation voltage Low turn-off losses Positive temperature coefficient Clip-in, reliable mechanical connection, qualified for wave soldering... | |
| Inverter Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Convex... | |
| Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current 90° mounting angle between heatsink and PCB Screw-on... | |
| Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex shaped substrate for superior thermal contact Compact... | |
| Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Convex shaped substrate for... | |
| Kelvin Emitter for improved switching performance Dual Booster Bypass Diode Integrated DC capacitor Temperature sensor Easy paralleling Low on-resistance Fast switching speed Fast recovery body diode Convex shaped substrate for... | |
| Kelvin Emitter for improved switching performance Dual Booster Bypass Diode Integrated DC capacitor Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant... | |
| Kelvin Emitter for improved switching performance Dual Booster Bypass Diode Open Emitter configuration Temperature sensor Easy paralleling Low on-resistance Fast switching speed Fast recovery body diode Clip-in, reliable mechanical connection,... | |
| Kelvin Emitter for improved switching performance Dual Booster Bypass Diode Open Emitter configuration Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant... | |
| Kelvin Emitter for improved switching performance Integrated DC capacitor Open Emitter configuration Temperature sensor Easy paralleling Low on-resistance Fast switching speed Fast recovery body diode Clip-in, reliable mechanical connection, qualified... | |
| Kelvin Emitter for improved switching performance Integrated DC capacitor Open Emitter configuration Temperature sensor Fast and controllable fall and rise times GaN enhancement mode power switch Zero reverse recovery Qrr... | |
| Kelvin Emitter for improved switching performance Integrated DC capacitor Temperature sensor Dual Booster + H-Bridge High efficiency in hard switching and resonant topologies High speed switching Low gate charge Convex... | |
| Kelvin Emitter for improved switching performance Integrated DC capacitor Temperature sensor Dual Booster Commutation rugged Easy to use / drive Suitable for hard and soft switching Clip-in, reliable mechanical connection,... | |
| Kelvin Emitter for improved switching performance Integrated DC capacitor Temperature sensor Low inductive commutation loop Neutral Boost PFC SiC MOSFET Integrated Resistor for improved dynamic behavior High Blocking Voltage with... | |
| Kelvin Emitter for improved switching performance Integrated DC capacitor Temperature sensor Triple Booster High efficiency in hard switching and resonant topologies High speed switching Low gate charge Clip-in, reliable mechanical... | |
| Kelvin Emitter for improved switching performance Mixed Voltage Neutral Point Clamped Topology (T-Type) Temperature sensor 5us short circuit withstand time High speed switching Minimized tail current Convex shaped substrate for... | |
| Kelvin Emitter for improved switching performance Neutral Point Clamped Topology (I-Type) Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Clip-in,... | |
| Kelvin Emitter for improved switching performance Neutral Point Clamped Topology (I-Type) Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex... | |
| Kelvin Emitter for improved switching performance Neutral Point Clamped Topology (I-Type) Temperature sensor High efficiency in hard switching and resonant topologies High speed switching Low gate charge Clip-in, reliable mechanical... | |
| Kelvin Emitter for improved switching performance Neutral Point Clamped Topology (I-Type) Temperature sensor High speed and smooth switching Low gate charge Very low collector emitter saturation voltage Clip-in, reliable mechanical... | |
| Kelvin Emitter for improved switching performance Neutral Point Clamped Topology (I-Type) Temperature sensor High speed and smooth switching Low gate charge Very low collector emitter saturation voltage Convex shaped substrate... | |
| Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor 5us short circuit withstand time High speed switching Minimized tail current Convex shaped substrate for superior thermal contact Thermo-mechanical... | |
| Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling High speed switching Low switching losses Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull... | |
| Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low collector emitter saturation voltage Low turn-off losses Positive temperature coefficient Convex shaped substrate for... | |
| Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching... | |
| Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Tandem diode Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail... | |
| Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Easy paralleling High speed switching Low switching losses Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief... | |
| Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Fast intrinsic diode with low reverse recovery High blocking voltage with low on-resistance High speed switching with low capacitance... | |
| Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Convex shaped... | |
| Kelvin Emitter for improved switching performance Symmetric Boost PFC Temperature sensor High speed and smooth switching Low gate charge Very low collector emitter saturation voltage Clip-in, reliable mechanical connection, qualified... | |
| Kelvin Emitter for improved switching performance Symmetrical Booster Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Clip-in, reliable mechanical connection,... | |
| Kelvin Emitter for improved switching performance Symmetrical Booster Temperature sensor High efficiency in hard switching and resonant topologies High speed switching Low gate charge Clip-in, reliable mechanical connection, qualified for... | |
| Kelvin Emitter for improved switching performance Symmetrical Booster Temperature sensor High efficiency in hard switching and resonant topologies High speed switching Low gate charge Convex shaped substrate for superior thermal... | |
| Kelvin Emitter for improved switching performance Symmetrical Booster Temperature sensor High speed and smooth switching Low gate charge Very low collector emitter saturation voltage Convex shaped substrate for superior thermal... | |
| Kelvin Emitter for improved switching performance Temperature sensor 5us short circuit withstand time High speed switching Minimized tail current Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate... | |
| Kelvin Emitter for improved switching performance Temperature sensor Booster + H6.5 High speed and smooth switching Low gate charge Very low collector emitter saturation voltage Clip-in, reliable mechanical connection, qualified... | |
| Kelvin Emitter for improved switching performance Temperature sensor Booster + H6.5 High speed and smooth switching Low gate charge Very low collector emitter saturation voltage Convex shaped substrate for superior... | |
| Kelvin Emitter for improved switching performance Temperature sensor Bypass Diode 3x Booster Easy paralleling High speed switching Low switching losses Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force... | |
| Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling High speed switching Low switching losses Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Press-fit pin Reliable... | |
| Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling Low on-resistance Fast switching speed Fast recovery body diode Convex shaped substrate for superior thermal contact Compact housing CTI600 housing... | |
| Kelvin Emitter for improved switching performance Temperature sensor Inverter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Clip-in,... | |
| Kelvin Emitter for improved switching performance Temperature sensor Inverter Tandem inverter diode Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized... | |
| Kelvin Emitter for improved switching performance Temperature sensor Mixed Voltage Neutral Point Clamped Topology (T-Type) 5us short circuit withstand time High speed switching Minimized tail current Clip-in, reliable mechanical connection,... | |
| Kelvin Emitter for improved switching performance Temperature sensor Mixed Voltage Neutral Point Clamped Topology (T-Type) Easy paralleling High speed switching Low switching losses Clip-in, reliable mechanical connection, qualified for wave... | |
| Kelvin Emitter for improved switching performance Temperature sensor Mixed Voltage Neutral Point Clamped Topology (T-Type) Easy paralleling High speed switching Low switching losses Convex shaped substrate for superior thermal contact... | |
| Kelvin Emitter for improved switching performance Temperature sensor Mixed Voltage Neutral Point Clamped Topology (T-Type) Fast intrinsic diode with low reverse recovery High blocking voltage with low on-resistance High speed... | |
| Kelvin Emitter for improved switching performance Temperature sensor Mixed Voltage Neutral Point Clamped Topology (T-Type) High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant... | |
| Kelvin Emitter for improved switching performance Temperature sensor Mixed Voltage Neutral Point Clamped Topology (T-Type) High efficiency in hard switching and resonant topologies High speed switching Low gate charge Clip-in,... | |
| Kelvin Emitter for improved switching performance Temperature sensor Neutral Point Clamped Topology (I-Type) Tandem diode Split topology Easy paralleling High speed switching Low switching losses Convex shaped substrate for superior... | |
| Kelvin Emitter for improved switching performance Temperature sensor Symmetrical Buck-Booster High speed and smooth switching Low gate charge Very low collector emitter saturation voltage Clip-in, reliable mechanical connection, qualified for... | |
| Kelvin Emitter for improved switching performance Temperature sensor Symmetrical Buck-Booster High speed and smooth switching Low gate charge Very low collector emitter saturation voltage Convex shaped substrate for superior thermal... | |
| Kelvin Emitter for improved switching performance Temperature sensor Three-phase Mixed Voltage Neutral Point Clamped Topology (T-Type) Easy paralleling High speed switching Low switching losses Convex shaped substrate for superior thermal... | |
| Mixed Voltage Neutral Point Clamped Topology (T-Type) Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling High speed switching Low switching losses Clip-in, reliable mechanical connection, qualified for wave... | |
| Mixed Voltage Neutral Point Clamped Topology (T-Type) Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling High speed switching Low switching losses Convex shaped substrate for superior thermal contact... | |
| Mixed Voltage Neutral Point Clamped Topology (T-Type) Kelvin Emitter for improved switching performance Temperature sensor High speed and smooth switching Low gate charge Very low collector emitter saturation voltage Convex... | |
| Neutral Boost PFC Integrated DC capacitor Temperature sensor High efficiency in hard switching and resonant topologies High speed switching Low gate charge Clip-in, reliable mechanical connection, qualified for wave soldering... | |
| On-board Capacitors Open Emitter configuration PFC+Inverter Shunt Temperature sensor 5us short circuit withstand time High speed switching Low EMI Short tail current Clip-in, reliable mechanical connection, qualified for wave soldering... | |
| Open Emitter configuration Temperature sensor Brake+Inverter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex shaped substrate for superior thermal contact Thermo-mechanical... | |
| Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low collector emitter saturation voltage Low turn-off losses Positive temperature coefficient Convex shaped substrate for superior thermal contact Compact housing CTI600... | |
| Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low collector emitter saturation voltage Low turn-off losses Positive temperature coefficient Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force... | |
| Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Convex shaped substrate for superior thermal contact... | |
| Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Clip-in, reliable mechanical... | |
| Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Convex shaped substrate... | |
| Open Emitter configuration Temperature sensor Converter+PFC+Invert er Easy paralleling Low collector emitter saturation voltage Low turn-off losses Positive temperature coefficient Convex shaped substrate for superior thermal contact Compact housing CTI600... | |
| Open Emitter configuration Temperature sensor Converter+PFC+Invert er Integrated Shunt Resistor Highest efficiency in hard switching and resonant topologies Lowest switching losses Optimized for ultra-fast switching Clip-in, reliable mechanical connection, qualified... | |
| Open Emitter configuration Temperature sensor Inverter 3ph Advanced Neutral PFC Easy paralleling Low on-resistance Fast switching speed Fast recovery body diode Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull... | |
| Open Emitter configuration Temperature sensor Inverter 3ph Advanced Neutral PFC Highest efficiency in hard switching and resonant topologies Lowest switching losses Optimized for ultra-fast switching Convex shaped substrate for superior... | |
| Open Emitter configuration Temperature sensor Inverter Low side Kelvin Emitter for improved switching performance Easy paralleling High speed switching Low switching losses Convex shaped substrate for superior thermal contact Thermo-mechanical... | |
| Open Emitter configuration Temperature sensor Inverter Low side Kelvin Emitter for improved switching performance Easy paralleling Low collector emitter saturation voltage Low turn-off losses Convex shaped substrate for superior thermal... | |
| Open Emitter configuration Temperature sensor Inverter Low side Kelvin Emitter for improved switching performance Easy paralleling Low collector emitter saturation voltage Low turn-off losses Positive temperature coefficient Convex shaped substrate... | |
| Open Emitter configuration Temperature sensor Inverter Low side Kelvin Emitter for improved switching performance Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current... | |
| Open Emitter configuration Temperature sensor On-board Capacitors Converter + 2-leg interleaved PFC + Inverter 2x Shunts 5us short circuit withstand time High speed switching Low EMI Short tail current Convex... | |
| Open Emitter configuration Temperature sensor Single-phase Converter+Inverter Optimised collector emitter saturation voltage and forward voltage for low conduction losses Reverse conductive IGBT technology Smooth switching performance leading to low EMI... | |
| PFC: F5+SiC diode (up to 150 kHz) Converter+PFC+Invert er Open Emitter configuration Temperature sensor Optimised collector emitter saturation voltage and forward voltage for low conduction losses Reverse conductive IGBT technology... | |
| PFC: H5 IGBT+Si diode (up to 100 kHz) Converter+PFC+Invert er Open Emitter configuration Temperature sensor Optimised collector emitter saturation voltage and forward voltage for low conduction losses Reverse conductive IGBT... | |
| PFC: up to 50 kHz Converter+PFC+Invert er Open Emitter configuration Temperature sensor Optimised collector emitter saturation voltage and forward voltage for low conduction losses Reverse conductive IGBT technology Smooth switching... | |
| SiC Boost Diode 3x Advanced Neutral Boost PFC Temperature sensor High efficiency in hard switching and resonant topologies High speed switching Low gate charge Convex shaped substrate for superior thermal... | |
| Single-phase Rectifier High inrush current capability Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Press-fit pin Reliable cold welding... | |
| Symmetric Boost PFC Kelvin Emitter for improved switching performance Integrated DC capacitor Temperature sensor High efficiency in hard switching and resonant topologies High speed switching Low gate charge Clip-in, reliable... | |
| Tandem FWD concept Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Tandem diode Easy paralleling High speed switching Low switching losses Convex shaped substrate for... | |
| Temperature sensor Advanced Neutral Point Clamped topology Split output for improved switching performance Split topology Easy paralleling Low on-resistance Fast switching speed Fast recovery body diode Convex shaped substrate for... | |
| Temperature sensor Half Bridge Easy paralleling Low on-resistance Fast switching speed Fast recovery body diode Convex shaped substrate for superior thermal contact Compact housing CTI600 housing material Thermo-mechanical push-and-pull force... | |
| Temperature sensor Half Bridge Fast intrinsic diode with low reverse recovery High blocking voltage with low on-resistance High speed switching with low capacitance Convex shaped substrate for superior thermal contact... | |
| Temperature sensor Half Bridge High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Convex shaped substrate for superior thermal contact Compact housing... | |
| Temperature sensor Single-phase non-controlled rectifier Low diode recovery losses Low reverse recovery time and recovery charge Designed for high switching frequency Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull... | |
| Temperature sensor Single-phase non-controlled rectifier No diode recovery losses Very fast switching Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force... | |
| Temperature sensor Single-phase non-controlled rectifier No diode recovery losses Very fast switching Convex shaped substrate for superior thermal contact Compact housing CTI600 housing material Thermo-mechanical push-and-pull force relief Press-fit pin... | |
| Temperature sensor Single-phase non-controlled rectifier No diode recovery losses Very fast switching Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Press-fit pin Reliable cold welding connection | |
| Temperature sensor Three-phase Rectifier Designed for high switching frequency Low forward voltage drop Low reverse recovery time and recovery charge Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force... | |
| Temperature sensor Three-phase Rectifier High inrush current capability Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Press-fit pin Reliable cold welding connection | |
| Temperature sensor Three-phase Rectifier High inrush current capability Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Solder pin | |
| Temperature sensor Three-phase Rectifier splitted DC- No diode recovery losses Very fast switching Convex shaped substrate for superior thermal contact Compact housing CTI600 housing material Thermo-mechanical push-and-pull force relief Press-fit... | |
| Three-phase Neutral Point Clamped Topology (I-Type) Kelvin Emitter for improved switching performance Temperature sensor High speed and smooth switching Low gate charge Very low collector emitter saturation voltage Convex shaped... | |
| Three-phase Rectifier Brake Chopper High inrush current capability Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Solder pin | |
| Three-phase Rectifier Brake Chopper High inrush current capability Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Solder pin | |
| Three-phase Rectifier Brake Chopper High inrush current capability Single screw heat sink mounting Ultra-compact design Thermo-mechanical push-and-pull force relief Solder pin | |
| Three-phase Rectifier Brake Chopper Temperature sensor High inrush current capability Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Press-fit... | |
| Three-phase Rectifier Brake Chopper Temperature sensor High inrush current capability Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Solder... | |
| Three-phase Rectifier High inrush current capability Clip-in, reliable mechanical connection, qualified for wave soldering Convex shaped substrate for superior thermal contact Thermo-mechanical push-and-pull force relief Solder pin | |
| Three-phase Rectifier High inrush current capability Convex shaped substrate for superior thermal contact Compact housing CTI600 housing material Thermo-mechanical push-and-pull force relief Press-fit pin Reliable cold welding connection | |
| Three-phase Rectifier High inrush current capability Single screw heat sink mounting Ultra-compact design Thermo-mechanical push-and-pull force relief Solder pin | |
| Ultra fast diodes improved LVRT Mixed Voltage Neutral Point Clamped Topology (T-Type) Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling High speed switching Low switching losses Clip-in, reliable... | |
| Wide input voltage range rated PFC Rectifier + Dual Booster + H-Bridge Kelvin Emitter for improved switching performance Open Emitter configuration Temperature sensor High efficiency in hard switching and resonant... | |
| with SiC Diodes 3xNeutral Boost PFC Temperature sensor High efficiency in hard switching and resonant topologies High speed switching Low gate charge Clip-in, reliable mechanical connection, qualified for wave soldering... | |
| With SiC PFC Diode Kelvin Emitter for improved switching performance Open Emitter configuration Rectifier + Dual Booster + H-Bridge Temperature sensor Extremly low losses Ultra-fast body diode Improved reverse diode... | |
| with standard three-phase rectifier Converter+Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC... | |
| with three-phase standard rectifier Converter+Inverter Open Emitter configuration Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC... | |
| with three-phase standard rectifier Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for... | |
| with ultra fast diodes improved LVRT Mixed Voltage Neutral Point Clamped Topology (T-Type) Kelvin Emitter for improved switching performance Temperature sensor Easy paralleling High speed switching Low switching losses Clip-in,... |
| Next >> |