Vincotech GmbH MiniSKiiP® PIM 0 Power Module 80-M006PNB006SA01-K614D

Description
Equivalent: SKiiP 01NEC066V3 Single-phase Converter+Inverter Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting step Flexible PCB design w/o pin holes Rugged solderless spring contacts
Description
Equivalent: SKiiP 01NEC066V3 Single-phase Converter+Inverter Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting step Flexible PCB design w/o pin holes Rugged solderless spring contacts
Datasheet
Datasheet Summary
Powered by GS/AI

The MiniSKiiP® PIM 0 Power Module, part number 80-M006PNB006SA01-K614D, is designed for single-phase converter and inverter applications. It features a maximum collector-emitter voltage of 600V and a collector current rating of 6A, making it suitable for various industrial and embedded drive applications. The module offers low turn-off losses and low collector-emitter saturation voltage, contributing to efficient operation. The device includes a temperature sensor and is designed for easy paralleling, which can enhance system flexibility. Its housing is constructed with Al2O3 for base isolation and allows for straightforward assembly in a single mounting step. The module supports a flexible PCB design without pin holes and utilizes rugged solderless spring contacts for reliable connections. Thermally, the module can operate within a temperature range of -40°C to +150°C, with a maximum junction temperature of 175°C. It also provides robust isolation properties, with a DC test voltage of 5500V and an AC test voltage of 2500V. The MiniSKiiP® PIM 0 is UL certified, ensuring compliance with safety standards. This product is a viable option for engineers seeking a reliable power module for their projects.

Datasheet Summary
Powered by GS/AI

The MiniSKiiP® PIM 0 Power Module, part number 80-M006PNB006SA01-K614D, is designed for single-phase converter and inverter applications. It features a maximum collector-emitter voltage of 600V and a collector current rating of 6A, making it suitable for various industrial and embedded drive applications. The module offers low turn-off losses and low collector-emitter saturation voltage, contributing to efficient operation. The device includes a temperature sensor and is designed for easy paralleling, which can enhance system flexibility. Its housing is constructed with Al2O3 for base isolation and allows for straightforward assembly in a single mounting step. The module supports a flexible PCB design without pin holes and utilizes rugged solderless spring contacts for reliable connections. Thermally, the module can operate within a temperature range of -40°C to +150°C, with a maximum junction temperature of 175°C. It also provides robust isolation properties, with a DC test voltage of 5500V and an AC test voltage of 2500V. The MiniSKiiP® PIM 0 is UL certified, ensuring compliance with safety standards. This product is a viable option for engineers seeking a reliable power module for their projects.

Suppliers

Company
Product
Description
Supplier Links
MiniSKiiP® PIM 0 Power Module - 80-M006PNB006SA01-K614D - Vincotech GmbH
Unterhaching, Germany
MiniSKiiP® PIM 0 Power Module
80-M006PNB006SA01-K614D
MiniSKiiP® PIM 0 Power Module 80-M006PNB006SA01-K614D
Equivalent: SKiiP 01NEC066V3 Single-phase Converter+Inverter Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Easy assembly in one mounting step Flexible PCB design w/o pin holes Rugged solderless spring contacts
  • Equivalent: SKiiP 01NEC066V3
  • Single-phase Converter+Inverter
  • Temperature sensor
  • Easy paralleling
  • Low turn-off losses
  • Low collector emitter saturation voltage
  • Positive temperature coefficient
  • Short tail current
  • Easy assembly in one mounting step
  • Flexible PCB design w/o pin holes
  • Rugged solderless spring contacts
Supplier's Site Datasheet

Technical Specifications

  Vincotech GmbH
Product Category Semiconductor Power Modules
Product Number 80-M006PNB006SA01-K614D
Product Name MiniSKiiP® PIM 0 Power Module
Technology IGBT; IGBT3
Unlock Full Specs
to access all available technical data

Similar Products

 - IKCM15H60HAXKMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
View Details
IGBT Modules 2-Pack - 7th-Gen X Series Model 2MBI200XAA065-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M263
Output Voltage 650 volts
View Details
1200V/Boost chopper/IGBT modules - APTGLQ100DA120T1G-Module - Microchip Technology, Inc.
Specs
Technology IGBT
Output Current 100 amps
View Details
IGBT Modules -  - Kyocera Corporation
Kyocera Corporation
Specs
Technology IGBT
View Details