Vincotech GmbH VINcoMNPC X4 Power Module 70-W212NMA600M7-LC09F71

Description
Common Emitter configuration Desaturation Pins Mixed Voltage Neutral Point Clamped Topology (T-Type) On-board Capacitors Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Optimized for three-level topologies Enables high switching frequencies Low inductive package Easy paralleling Optimal current sharing Thermo-mechanical push-and-pull force relief M6 High Power Screw Contact M4 Low Inductive Interface Press-fit connection to driver PCB
Datasheet
Description
Common Emitter configuration Desaturation Pins Mixed Voltage Neutral Point Clamped Topology (T-Type) On-board Capacitors Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Optimized for three-level topologies Enables high switching frequencies Low inductive package Easy paralleling Optimal current sharing Thermo-mechanical push-and-pull force relief M6 High Power Screw Contact M4 Low Inductive Interface Press-fit connection to driver PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VINcoMNPC X4 Power Module - 70-W212NMA600M7-LC09F71 - Vincotech GmbH
Unterhaching, Germany
VINcoMNPC X4 Power Module
70-W212NMA600M7-LC09F71
VINcoMNPC X4 Power Module 70-W212NMA600M7-LC09F71
Common Emitter configuration Desaturation Pins Mixed Voltage Neutral Point Clamped Topology (T-Type) On-board Capacitors Temperature sensor Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Optimized for three-level topologies Enables high switching frequencies Low inductive package Easy paralleling Optimal current sharing Thermo-mechanical push-and-pull force relief M6 High Power Screw Contact M4 Low Inductive Interface Press-fit connection to driver PCB
  • Common Emitter configuration
  • Desaturation Pins
  • Mixed Voltage Neutral Point Clamped Topology (T-Type)
  • On-board Capacitors
  • Temperature sensor
  • Easy paralleling
  • Low turn-off losses
  • Low collector emitter saturation voltage
  • Positive temperature coefficient
  • Short tail current
  • Switching optimized for EMC
  • Optimized for three-level topologies
  • Enables high switching frequencies
  • Low inductive package
  • Easy paralleling
  • Optimal current sharing
  • Thermo-mechanical push-and-pull force relief
  • M6 High Power Screw Contact
  • M4 Low Inductive Interface
  • Press-fit connection to driver PCB
Supplier's Site Datasheet

Technical Specifications

  Vincotech GmbH
Product Category Semiconductor Power Modules
Product Number 70-W212NMA600M7-LC09F71
Product Name VINcoMNPC X4 Power Module
Technology IGBT; IGBT M7
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules Chopper - 5th-Gen U Series Model 1MBI50U4F-120L-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M262
Output Voltage 1200 volts
View Details
flow PACK E1 Power Module - 10-EZ126PA015M7-L857F78T - Vincotech GmbH
Specs
Technology IGBT; IGBT M7
Configuration Six-Pack
Output Voltage 1200 volts
View Details
Hybrid Silicon Carbide Power Modules -  - Semikron, Inc.
Specs
Technology Si/SiC
Configuration Half-Bridge; Six-Pack
Output Voltage 1200 volts
View Details