Donaldson Torit – Donaldson Company, Inc. Datasheets for Fume and Smoke Collectors
Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor.
Fume and Smoke Collectors: Learn more
| Product Name | Notes |
|---|---|
| Trunk® 2000 (T-2000) Source Collector The Donaldson T-2000 source collection system is designed to handle one or two welding stations using Flex-Trunk arms and recirculate clean air back to the... | |
| The Donaldson Torit AT-3000 is a self-contained, continuous cleaning fume collector ventilation system for use when source capture isn't possible. Ceiling mounting allows this unit to be placed in a... | |
| The Donaldson Torit Easy-Trunk and Porta-Trunk are portable weld fume collectors with an 8-foot Flex-Trunk Fume Weld Fume Extraction Arm. The Easy-Trunk fume collector features a built-in filter cleaning system... | |
| The Donaldson Torit Weld Bench combines a robust, #7 gauge work surface with high-efficiency Ultra-Web® FR fume filter cartridges. The Weld Bench utilizes four Ultra-Web fume cartridges with highest filtration... | |
| The Donaldson Torit Weld Fume Ex-Arms capture dust, fume, and smoke produced in industrial processes and extract the dirty air from the worker's breathing zone. The Ex-Arm is extremely easy... | |
| Torit PowerCore TG's strong and sleek all-welded housing is the ideal fit as a stand-alone on the plant floor or integrated into an OEM design. Factor in the energy saver... |