Trunk® 2000 (T-2000) Source Collector
The Donaldson T-2000 source collection system is designed to handle one or two welding stations using Flex-Trunk arms and recirculate clean air back to the workplace. It is designed for overhead mounting and is equipped with automatic pulse cleaning for continuous-duty production welding operations.
| Donaldson Torit – Donaldson Company, Inc. | |
|---|---|
| Product Category | Fume and Smoke Collectors |
| Product Number | T-2000 |
| Product Name | Trunk 2000 Source Fume Collector |
| Applications | Welding Fumes |
| Features | Continuous |
| Collector Type | Source Collector / Portable |
| Process | Dry Type |