Donaldson Torit – Donaldson Company, Inc. Datasheets for Dust Collectors and Dust Collector Filters

Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases prior to venting to the atmosphere.
Dust Collectors and Dust Collector Filters: Learn more

Product Name Notes
Bin Vent The Donaldson Torit Bin Vent applies cartridge technology on continuous-duty, bin venting applications. It is used to vent displaced air and harmful products in bins or silos. The...
Dalamatic® Collectors The Donaldson Dalamatic is an automatic reverse-jet fabric filter dust collector. It is most suitable for continuous process applications involving heavy-duty product recovery, or collection of large concentrations...
Downdraft Bench The Donaldson Torit Downdraft Bench combines a ruggedly constructed work surface with a choice of six (6) different Torit-Built® filter cartridges. Other standard features are a fluorescent light...
Downflo® Oval Collectors The Donaldson Downflo Oval dust collector provides a 25% increase in airflow capacity, improved airflow path and 29% increase in pulse cleaning pressure in a compact, high-efficiency...
Downflo® WorkStations (DWS) The Donaldson Torit Downflo WorkStation is a flexible, modular, self-contained workstation that provides more filtration capability than other same-sized dust collector. DWS has several distinct features that...
RF Baghouse Dust Collectors Donaldson Torit RF Baghouse dust collectors are designed specifically for the high air volume and heavy dust loading that are common to woodworking, cement, grain, chemical,...
Unimaster® Collectors The Donaldson Unimaster dust collector is an economical and effective solution for a diverse range of nuisance dust problems. The Unimaster is a compact shaker-type, intermittent duty collector...
Downflo II® Collectors The Donaldson Torit Downflo II dust collector revolutionized dust collection in the 1980’s with a patented downward airflow design that delivers high filtration efficiency while consuming less...
Vibra Shake™ Collectors The Donaldson Torit Vibra Shake Collector is a self-cleaning collector that is best for intermittent applications where high collection efficiency is essential, such as reclaiming precious metals...
Donaldson Torit Cyclone dust collectors are typically used to collect coarse or large particles produced in high dust loading applications, such as woodworking or machining. Cyclone collectors are also used...
The Donaldson FS Pulse Jet Baghouse dust collector and bin vents are economical solutions for dust collection and bin venting applications. The side filter bag removal allows for installation in...
The Donaldson FT Pulse Jet Baghouse dust collector provides an easy and dependable operation for high-volume dust collection applications. This unique cleaning system minimizes moisture and particulate issues in pulse...
The Donaldson LP Baghouse dust collector provides excellent performance in a reverse air design. The LP cleaning arm has a flow-stop plate that keeps air from flowing through the filter...
The Donaldson Torit Ambient Air Tubesheet is a unique filtration unit designed to be a pre-filter in existing or built-up air handling and HVAC systems. AA Tubesheets offer excellent alternatives...
The Donaldson Torit AT-3000 is a self-contained, continuous cleaning fume collector ventilation system for use when source capture isn't possible. Ceiling mounting allows this unit to be placed in a...
The Donaldson Torit Cabinet dust collectors provide reliable and economical solutions to in-plant dust and smoke control problems. Its efficient, compact design covers a wide range of bag collector applications.
The Donaldson Torit DB-800 Downdraft bench is compact and ergonomically designed for finishing small parts. It combines a heavy gauge, welded cabinet and direct drive fan to provide years of...
The Donaldson Torit Easy-Trunk and Porta-Trunk are portable weld fume collectors with an 8-foot Flex-Trunk Fume Weld Fume Extraction Arm. The Easy-Trunk fume collector features a built-in filter cleaning system...
The Donaldson Torit IRD dust collector is designed to use a downflow air pattern and gravity to clean dust trapped on the inner surface of the filter bags and to...
The Donaldson Torit TD is a continuous-duty style cartridge dust and fume collector using pulse-jet technology for on-line filter cleaning. TD collectors offer efficient filtration for applications ranging in size...
The enhanced Donaldson Torit Modular Baghouse (MB) delivers reliable, efficient, continuous-duty, pulse-jet operation. The MB advantage is found in the breakthrough technology of Dura-life filter bags. Dura-Life bags offer longer...
The Torit PowerCore dust collectors from Donaldson Torit are extremely small but a powerful package that handles high airflow, high grain loading, challenging particulate, and fits into the smallest places.
The Torit PowerCore TG Series designed for thermally generated dust is reshaping the future of dust and fume collection technology.  It is in a category by itself with a footprint...
The Torit PowerCore VH Series dust collector brings the performance and simplicity of PowerCore technology to the mining and metalworking markets. Available for indoor and outdoor applications from 5,000 to...
Torit PowerCore TG's strong and sleek all-welded housing is the ideal fit as a stand-alone on the plant floor or integrated into an OEM design.  Factor in the energy saver...