Donaldson Torit – Donaldson Company, Inc. Datasheets for Baghouses and Baghouse Filters

Baghouses, also called fabric dust collectors or fabric filters, are air pollution control devices designed to use fabric filter tubes, envelopes, or cartridges to capture or separate dust and other particulate matter (PM).
Baghouses and Baghouse Filters: Learn more

Product Name Notes
Dalamatic® Collectors The Donaldson Dalamatic is an automatic reverse-jet fabric filter dust collector. It is most suitable for continuous process applications involving heavy-duty product recovery, or collection of large concentrations...
RF Baghouse Dust Collectors Donaldson Torit RF Baghouse dust collectors are designed specifically for the high air volume and heavy dust loading that are common to woodworking, cement, grain, chemical,...
Unimaster® Collectors The Donaldson Unimaster dust collector is an economical and effective solution for a diverse range of nuisance dust problems. The Unimaster is a compact shaker-type, intermittent duty collector...
Donaldson Torit Cyclone dust collectors are typically used to collect coarse or large particles produced in high dust loading applications, such as woodworking or machining. Cyclone collectors are also used...
Donaldson Torit Modular MediaFilter Vertical mist collector systems collect and filter mist, smoke, dust, fumes, vapors and odors from applications such as grinding, wet machining, rubber machining, die casting, wet...
Donaldson Torit Modular MediaFilter- Horizontal mist and smoke collector provides flexible, high performance mist collection for a wide variety of applications including grinding, wet machining, rubber machining, die casting, wet...
The Donaldson FS Pulse Jet Baghouse dust collector and bin vents are economical solutions for dust collection and bin venting applications. The side filter bag removal allows for installation in...
The Donaldson FT Pulse Jet Baghouse dust collector provides an easy and dependable operation for high-volume dust collection applications. This unique cleaning system minimizes moisture and particulate issues in pulse...
The Donaldson LP Baghouse dust collector provides excellent performance in a reverse air design. The LP cleaning arm has a flow-stop plate that keeps air from flowing through the filter...
The Donaldson Torit Cabinet dust collectors provide reliable and economical solutions to in-plant dust and smoke control problems. Its efficient, compact design covers a wide range of bag collector applications.
The Donaldson Torit IRD dust collector is designed to use a downflow air pattern and gravity to clean dust trapped on the inner surface of the filter bags and to...
The enhanced Donaldson Torit Modular Baghouse (MB) delivers reliable, efficient, continuous-duty, pulse-jet operation. The MB advantage is found in the breakthrough technology of Dura-life filter bags. Dura-Life bags offer longer...
The Torit PowerCore dust collectors from Donaldson Torit are extremely small but a powerful package that handles high airflow, high grain loading, challenging particulate, and fits into the smallest places.