Diversi-Tech, Inc. Datasheets for Fume and Smoke Collectors
Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor.
Fume and Smoke Collectors: Learn more
| Product Name | Notes |
|---|---|
| All Diversi-Tech Downdraft tables are available with built-in articulating capture arms. This arm provides the user with ventilation for items that may be too large or too heavy to place... | |
| Diversi-Tech’s FRED™ Mini-Vac is a high vacuum, low volume extractor designed for the capture of welding fumes. The Mini-Vac is portable and a perfect choice for construction sites and maintenance... | |
| Diversi-Tech's FRED air cleaners are designed for installation in industrial applications for the removal of smoke, dust and other airborne contaminants. FRED will remove particulate as small as 0.5 micron... | |
| Diversi-Tech's FRED dust collectors are designed for installation in industrial applications for the removal of smoke, dust and other airborne contaminants. The FRED C1 will remove particulate as small as... | |
| Diversi-Tech's FRED T Series Packaged Air Filtration Systems are designed to collect dust, smoke, and other airborne particulates with a 95% efficient, 2- stage filtration system. The unit's modular construction... | |
| Diversi-Tech's line of INDUSTRIAL DOWNDRAFT TABLES incorporate 12 gauge metal construction, built in motor/blower combinations, front or side filter access, deep dust trays, reverse pulse filter cleaning system, and several... | |
| The CA systems consist of a choice of pick-up hoods, flexible hoses and mounting bases tailored to meet the diverse needs of industry. The total unit is referred to as... | |
| The compact FRED JR is designed for minimum power consumption and simple maintenance. The unit is portable and can capture contaminants at source. The pickup arm is self-supporting and captures... | |
| The Diversi-Tech 4x4 features a front and rear overhang to allow 2 workers to comfortable work on the table face to face. This self cleaning downdraft table eliminates the need... | |
| The Diversi-Tech 4x6 features a front and rear overhang to allow 2 workers to comfortable work on the table face to face. This self cleaning downdraft table eliminates the need... | |
| The Diversi-Tech 4x8 features a front and rear overhang to allow 2 workers to comfortable work on the table face to face. This self cleaning downdraft table eliminates the need... | |
| The Diversi-Tech Mini-DD is a portable downdraft table designed for dust and smoke collection. The Mini-DD features an extended paper pleat filter with an arrentance rating of 92% @ 2... | |
| The Diversi-Tech self cleaning downdraft table eliminates the need for costly maintenance and replacement filters. Compressed air is blown through the filter in the reverse direction, dislodging smoke and dust... | |
| The model DD 2x4 is a portable 120 volt, single phase unit equipped with a manually activated reverse pulse self cleaning system. The 2x4 offers a 2.7'x4' work surface with... |