The model DD 2x4 is a portable 120 volt, single phase unit equipped with a manually activated reverse pulse self cleaning system. The 2x4 offers a 2.7'x4' work surface with integrated overhang along with a steel grating, 225 ft. sq. filter, and motor starter.
| Diversi-Tech, Inc. | |
|---|---|
| Product Category | Fume and Smoke Collectors |
| Product Number | DD 2'x4' |
| Product Name | Downdraft Table |
| Applications | Metalworking Chips / Fluid; Welding Fumes; Grinding, Sanding, Deburring, Cutting |
| Collector Type | Downdraft Tables |
| Process | Dry Type |
| Filter Cleaning | Reverse Air |