The Diversi-Tech Mini-DD is a portable downdraft table designed for dust and smoke collection. The Mini-DD features an extended paper pleat filter with an arrentance rating of 92% @ 2 microns along with a 2" deep aluminum mesh prefilter. The aluminum mesh filter is washable while the main filter must be replaced periodically. Other filter arrangements are available to suit your application.
| Diversi-Tech, Inc. | |
|---|---|
| Product Category | Fume and Smoke Collectors |
| Product Number | Mini-DD |
| Product Name | Downdraft Table |
| Applications | Metalworking Chips / Fluid; Welding Fumes; Grinding, Sanding, Deburring, Cutting |
| Collector Type | Downdraft Tables |
| Process | Dry Type |
| Filter Cleaning | Manual |