Diversi-Tech, Inc. Datasheets for Downdraft Tables
Downdraft tables are self-contained, portable filtration systems that remove harmful particulates and return filtered air.
Downdraft Tables: Learn more
| Product Name | Notes |
|---|---|
| All Diversi-Tech Downdraft tables are available with built-in articulating capture arms. This arm provides the user with ventilation for items that may be too large or too heavy to place... | |
| Diversi-Tech's line of INDUSTRIAL DOWNDRAFT TABLES incorporate 12 gauge metal construction, built in motor/blower combinations, front or side filter access, deep dust trays, reverse pulse filter cleaning system, and several... | |
| The Diversi-Tech 4x4 features a front and rear overhang to allow 2 workers to comfortable work on the table face to face. This self cleaning downdraft table eliminates the need... | |
| The Diversi-Tech 4x6 features a front and rear overhang to allow 2 workers to comfortable work on the table face to face. This self cleaning downdraft table eliminates the need... | |
| The Diversi-Tech 4x8 features a front and rear overhang to allow 2 workers to comfortable work on the table face to face. This self cleaning downdraft table eliminates the need... | |
| The Diversi-Tech Mini-DD is a portable downdraft table designed for dust and smoke collection. The Mini-DD features an extended paper pleat filter with an arrentance rating of 92% @ 2... | |
| The Diversi-Tech self cleaning downdraft table eliminates the need for costly maintenance and replacement filters. Compressed air is blown through the filter in the reverse direction, dislodging smoke and dust... | |
| The model DD 2x4 is a portable 120 volt, single phase unit equipped with a manually activated reverse pulse self cleaning system. The 2x4 offers a 2.7'x4' work surface with... |