Midwest Motion Products, Inc. Datasheets for Motor Flange Adapters
Motor Flange Adapters are used on motors and gearheads to convert standardized flange sizes from one size to another.
Motor Flange Adapters: Learn more
| Product Name | Notes |
|---|---|
| Gearmotor Compatibility This flange adapts to GP105 Series Gearmotors which include: Compatible Motor Series S40-775 Series | |
| Gearmotor Compatibility This flange adapts to GP42 Series Gearmotors which include: Compatible Motor Series TM36-268 Series, S14-247 Series | |
| Gearmotor Compatibility This flange adapts to GP42 Series Gearmotors which include: Compatible Motor Series TM40-285 Series, S17-400 Series, BL44-297 Series | |
| Gearmotor Compatibility This flange adapts to GP81 Series Gearmotors which include: Compatible Motor Series D33-455 Series, D33-655 Series, S27-411 Series, D40-675 Series | |
| Gearmotor Compatibility This flange adapts to GRA52, GP52, GPk52 and GPk52-LS Series Gearmotors which include: Compatible Motor Series D22-301 Series, D22-376 Series, D22-490 Series, S22-346 Series, TM55 Series, TM57 Series,... | |
| Gearmotor Compatibility This flange adapts to the following (non-geared) motors: Compatible Motor Series D22-301 Series, D22-376 Series, D22-490 Series, S22-346 Series, TM55 Series, TM57 Series, BL58-412 Series, BL58-487 Series | |
| Gearmotor Compatibility This flange adapts to the following (non-geared) motors: Compatible Motor Series D33-455 Series, D33-655 Series, S27-411 Series, BL86-425 Series, BL87-435 Series | |
| Gearmotor Compatibility This flange adapts to the following (non-geared) motors: Compatible Motor Series D40-675 Series | |
| Gearmotor Compatibility This flange adapts to the following (non-geared) motors: Compatible Motor Series TM36-268 Series, S14-247 Series | |
| Gearmotor Compatibility This flange adapts to the following (non-geared) motors: Compatible Motor Series TM40-285 Series, S17-400 Series, BL44-297 Series |