Midwest Motion Products, Inc. Datasheets for Motor Speed Controllers
Motor speed controllers are electronic devices that control motor speed. They carry specifications for drive type, product classification, electrical ratings, and operating parameters.
Motor Speed Controllers: Learn more
| Product Name | Notes |
|---|---|
| Input Voltage 10 to 32 VDC Continuous Current 100 Amps Peak Current 250 amps (1 min) Features -IR Comp -Min/Max Speed -Accel/Decel -Current Limiting -Regen Braking -Regen Reversing | |
| Input Voltage 10-32 VDC Continuous Current 16 Amps Peak Current 35 Amps (1 sec) Features -IR Comp -Min/Max Speed -Accel/Decel -Current Limit | |
| Input Voltage 115-230 VAC Continuous Current 10 Amps Peak Current N/A Features -IR Comp -Min/Max Speed -Accel/Decel -Current Limit | |
| Input Voltage 115-230 VAC Continuous Current 5 Amps Peak Current N/A Features -IR Comp -Min/Max Speed -Accel/Decel -Current Limit | |
| Input Voltage 12 VDC Continuous Current 20 Amps Peak Current 40 Amps (1 sec) Features -IP-65 Ingress Protection -Integrated Reversing Switch -Built-in Speed Pot | |
| Input Voltage 12 VDC Continuous Current 20 Amps Peak Current 40 Amps (1 sec) Features -IP-65 Ingress Protection -Speed Pot on 16" leadwires -Analog Input Mode | |
| Input Voltage 12-60 VDC Continuous Current 10 Amps Peak Current 15 Amps (1 sec) Features -Over Current Protection -Reverse Polarity Protection -Analog Input Voltage Mode | |
| Input Voltage 20 to 62 VDC Continuous Current 100 Amps Peak Current 240 amps (1 min) Features -IR Comp -Min/Max Speed -Accel/Decel -Current Limiting -Regen Braking -Regen Reversing | |
| Input Voltage 24 VDC Continuous Current 15 Amps Peak Current 40 Amps (1 sec) | |
| Input Voltage 25-60 VDC Continuous Current 30 Amps Peak Current 60 Amps (1 min) Features -IR Comp -Min/Max Speed -Accel/Decel -Current Limiting -Regen Braking -Regen Reversing | |
| Input Voltage 48 VDC Continuous Current 10 Amps Peak Current 40 Amps (1 sec) | |
| Input Voltage 7-32 VDC Continuous Current 30 Amps Peak Current 60 Amps (1 min) Features -IR Comp -Min/Max Speed -Accel/Decel -Current Limiting -Regen Braking -Regen Reversing | |
| Input Voltage 8-32 VDC Continuous Current 15 Amps Peak Current 30 Amps (1 min) Features -IR Comp -Min/Max Speed -Accel/Decel -Current Limiting -Regen Braking -Regen Reversing | |
| Input Voltage 90-264 VAC Continuous Current 0.6 Amps Peak Current 2.5 Amps Features -Full Wave Rectification -Remote Speed Adjustment -22 kHz PWM Operation -¼ Inch Spade Lug Connections | |
| Input Voltage 90-264 VAC Continuous Current 1.2 Amps Peak Current 5 Amps Features -Full Wave Rectification -Remote Speed Adjustment -22 kHz PWM Operation -¼ Inch Spade Lug Connections |