Midwest Motion Products, Inc. Datasheets for High Voltage Relays

High voltage relays are used to transfer power for high voltage and high frequency applications. They are heavily insulated and consist of strong materials to increase contact life.
High Voltage Relays: Learn more

Product Name Notes
Relays
Column 2 12 VDC Column 3 100 Amps Column 4 200 Amps Column 5 Silver Plated Contacts Splash Resistant - IP65 Features Downloads Input Voltage Max Current Inrush Current Features...
Column 2 24 - 265 VAC/DC Column 3 8 Amps Column 4 • Multifunctional Timer (8 or 18 Functions) • Universal Voltage 24~265 VAC/ DC • Wide Time Range: 0.1s...
Column 2 24 VDC Column 3 100 Amps Column 4 200 Amps Column 5 Silver Plated Contacts Splash Resistant - IP65