Midwest Motion Products, Inc. Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Product Name Notes
Relays
Column 2 12 VDC Column 3 100 Amps Column 4 200 Amps Column 5 Silver Plated Contacts Splash Resistant - IP65 Features Downloads Input Voltage Max Current Inrush Current Features...
Column 2 24 - 265 VAC/DC Column 3 8 Amps Column 4 • Multifunctional Timer (8 or 18 Functions) • Universal Voltage 24~265 VAC/ DC • Wide Time Range: 0.1s...
Column 2 24 VDC Column 3 100 Amps Column 4 200 Amps Column 5 Silver Plated Contacts Splash Resistant - IP65