A new-generation of industrial fiber-reinforced composite filaments for Hyper FFF®
The Hyper Core filament line is oriented towards a new-generation of professional and industrial fiber-reinforced composite filaments for Hyper FFF®.
Fiber-reinforced composite filaments are the ideal material for industrial and end-use parts production and heavy-duty applications with superior strength, stiff and heat resistance. However, high-speed printing using fiber-reinforced filament brings many challenges, such as lower flowability and poorer interlayer bonding quality, and quicker wearing out of the nozzle.
To overcome these challenges, Raise3D Hyper Core PPA CF25 filament is an extrusion technology that has been specially developed to form a fiber-rich inner core where most of the carbon fiber (25 wt.%) is well-aligned and distributed. During high-speed printing, the outstanding heat conductivity of the carbon-fiber rich core will speed up filament melting in the hot end. Meanwhile, more residual thermal energy is obtained from the fiber-rich inner core, improving polymer healing and welding processes across the interface of adjacent and lines. Compared to the regular PPA CF, the Hyper Core PPA CF25 significantly improves the Z-direction strength, the surface quality and also the nozzle lifetime. It is ideal for industrial grade applications where high performance, stability and efficiency are required.
Developed for Hyper FFF®
Superior strength and stiffness
Tailored fiber distribution
Outstanding surface finish
Excellent interlayer bonding
Lower nozzle abrasion
Compatibility
Printer:
1 kg Filament: Raise3D Pro3 Series with Hyper Speed Upgrade Kit; Raise3D RMF500 (slicing profiles coming soon)
Filament:
Raise3D Industrial PPA Support
Nozzle:
0.4 mm (default), 0.2/ 0.6/ 0.8/ 1.0 mm (slicing profiles coming soon)
Applications
Automobile
Aerospace
Manufacturing aids
Jigs & Fixtures
Functional Parts
Electrical and electronics (E&E) industry
A new-generation of industrial fiber-reinforced composite filaments for Hyper FFF®
The Hyper Core filament line is oriented towards a new-generation of professional and industrial fiber-reinforced composite filaments for Hyper FFF®.
Fiber-reinforced composite filaments are the ideal material for industrial and end-use parts production and heavy-duty applications with superior strength, stiff and heat resistance. However, high-speed printing using fiber-reinforced filament brings many challenges, such as lower flowability and poorer interlayer bonding quality, and quicker wearing out of the nozzle.
To overcome these challenges, Raise3D Hyper Core PPA CF25 filament is an extrusion technology that has been specially developed to form a fiber-rich inner core where most of the carbon fiber (25 wt.%) is well-aligned and distributed. During high-speed printing, the outstanding heat conductivity of the carbon-fiber rich core will speed up filament melting in the hot end. Meanwhile, more residual thermal energy is obtained from the fiber-rich inner core, improving polymer healing and welding processes across the interface of adjacent and lines. Compared to the regular PPA CF, the Hyper Core PPA CF25 significantly improves the Z-direction strength, the surface quality and also the nozzle lifetime. It is ideal for industrial grade applications where high performance, stability and efficiency are required.
- Developed for Hyper FFF®
- Superior strength and stiffness
- Tailored fiber distribution
- Outstanding surface finish
- Excellent interlayer bonding
- Lower nozzle abrasion
Compatibility
Printer:
1 kg Filament: Raise3D Pro3 Series with Hyper Speed Upgrade Kit; Raise3D RMF500 (slicing profiles coming soon)
Filament:
Raise3D Industrial PPA Support
Nozzle:
0.4 mm (default), 0.2/ 0.6/ 0.8/ 1.0 mm (slicing profiles coming soon)
Applications
- Automobile
- Aerospace
- Manufacturing aids
- Jigs & Fixtures
- Functional Parts
- Electrical and electronics (E&E) industry