3D PRINTER FILAMENT, PLA, 1.75MM, BLACK; Diameter:1.75mm; Filament Colour:Black; Filament Material:PLA (Polylactide); Melting Temperature:210°C; Spool Width:-; Spool Hub Diameter:-; Product Range:-; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | 3D Printing and Additive Manufacturing Materials |
| Product Number | 71AC0825 |
| Product Name | 3D Printer Filament, Pla, 1.75Mm, Black; Diameter Raise3D |