High-Strength Photoplastic for Diverse Prototype and Tooling Applications
LOCTITE 3D PRO417 is a high-strength photoplastic with good impact resistance, moderate heat resistance and excellent surface finish. LOCTITE 3D PRO417 is ideal for a variety of performance prototype and tooling applications and can be machined, tapped, or polished for final finish. LOCTITE 3D PRO417 displays high green strength enabling it to print accurately and function at room temperature.
Benefits
Moderate heat resistance, HDT 49℃
Tough with outstanding surface finish
Superior strength and impact resistant
Ideal for
Manufacturing aids
Jigs and fixtures
Housings and covers
Insoles
High-Strength Photoplastic for Diverse Prototype and Tooling Applications
LOCTITE 3D PRO417 is a high-strength photoplastic with good impact resistance, moderate heat resistance and excellent surface finish. LOCTITE 3D PRO417 is ideal for a variety of performance prototype and tooling applications and can be machined, tapped, or polished for final finish. LOCTITE 3D PRO417 displays high green strength enabling it to print accurately and function at room temperature.
Benefits
- Moderate heat resistance, HDT 49℃
- Tough with outstanding surface finish
- Superior strength and impact resistant
Ideal for
- Manufacturing aids
- Jigs and fixtures
- Housings and covers
- Insoles