TR Electronic Datasheets for Absolute Rotary Encoders
Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation.
Absolute Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| 65mm Absolute Encoders makes it possible to implement additional functions that are not accessible in the small size series of 58mm. Complex controlling tasks in a machine module can be... | |
| 80mm series is a compact rotary encoder for mechanical engineering using bigger hollow shafts. As an absolute encoder, an actual position value is provided without any use of battery... | |
| Absolute Encoder COK 58mm Integrated Coupling | |
| Absolute Encoder HE 100-S Solid Shaft | |
| The 110mm series, you will have a real multi-turn encoder which gives you an actual position value without any battery or counter. With inlays you can decrease the diameter of... | |
| The 58mm Absolute Measuring System provides the current position value instantaneously. If the Absolute Encoder is moved mechanically while power is off, the current position can be read out directly... |