TR Electronic Blind Shaft - Incremental Encoder - IES 58mm

Description
Incremental encoders are very simple and basic devices which provide pulses or signals to a controller. They DO NOT maintain positional data. Incremental encoders are used to track motion and can be used to determine position and velocity. Pulses are typically provided in an A Quad B format. Details can be found in Output Formats 101(Incremental). This can be either linear or rotary motion. Because the direction can be determined, very accurate measurements can be made.
Description
Incremental encoders are very simple and basic devices which provide pulses or signals to a controller. They DO NOT maintain positional data. Incremental encoders are used to track motion and can be used to determine position and velocity. Pulses are typically provided in an A Quad B format. Details can be found in Output Formats 101(Incremental). This can be either linear or rotary motion. Because the direction can be determined, very accurate measurements can be made.

Suppliers

Company
Product
Description
Supplier Links
Incremental encoders are very simple and basic devices which provide pulses or signals to a controller. They DO NOT maintain positional data. Incremental encoders are used to track motion and can be used to determine position and velocity. Pulses are typically provided in an A Quad B format. Details can be found in Output Formats 101(Incremental). This can be either linear or rotary motion. Because the direction can be determined, very accurate measurements can be made.

Incremental encoders are very simple and basic devices which provide pulses or signals to a controller. They DO NOT maintain positional data. Incremental encoders are used to track motion and can be used to determine position and velocity. Pulses are typically provided in an A Quad B format. Details can be found in Output Formats 101(Incremental). This can be either linear or rotary motion. Because the direction can be determined, very accurate measurements can be made.

Supplier's Site

Technical Specifications

  TR Electronic
Product Category Rotary Encoders
Product Number Blind Shaft - Incremental Encoder - IES 58mm
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Incremental Rotary Encoder - Model 15T/H Accu-Coder ® - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft
Diameter / Width 1.5 inch (38.1 mm)
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details