SICK Datasheets for Rotary Encoders

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
Incremental encoders generate information about position, angle, and rotation counts. The resolution is defined in the number of lines or pulses per rotation, which the encoder transmits to the control...
The ENM35-0KF0A024A is an absolute multiturn motor feedback system (encoder) using HIPERFACE DSL® communication, designed for direct integration into servo motors. Communication interface: HIPERFACE DSL® Resolution per revolution: 24 bit...
The ENM35-0KF0B024A is an absolute multiturn motor feedback system (encoder) using HIPERFACE DSL® communication, a special-device variant of the ENM35-0KF0A024A for direct integration into servo motors. Communication interface: HIPERFACE DSL®...
The ENS35-0KF0A024A is an absolute singleturn motor feedback system (encoder) using HIPERFACE DSL® communication, designed for direct integration into servo motors. Communication interface: HIPERFACE DSL® Resolution per revolution: 24 bit...
The ENS35-0KF0B024A is an absolute singleturn motor feedback system (encoder) using HIPERFACE DSL® communication, a special-device variant of the ENS35-0KF0A024A for direct integration into servo motors. Communication interface: HIPERFACE DSL®...

<< Prev