SICK Motor feedback systems: ENS/ENM35 ENS35-0KF0B024A

Description
The ENS35-0KF0B024A is an absolute singleturn motor feedback system (encoder) using HIPERFACE DSL® communication, a special-device variant of the ENS35-0KF0A024A for direct integration into servo motors. Communication interface: HIPERFACE DSL® Resolution per revolution: 24 bit Number of absolute ascertainable revolutions: 1 (singleturn) System accuracy: ± 280″ typical (± 120″ typical with calibration) Measurement principle: optical Available memory area: 7,096 byte Supply voltage: 7 V to 12 V Current consumption: ≤ 400 mW Initialization time: ≤ 500 ms Shaft version: tapered shaft, 0.7 mm centering collar Operating speed: ≤ 12,000 min⁻¹ Weight: ≤ 50 g (38 g unit weight) Operating temperature range: -40 °C to +118 °C Enclosure rating: IP30 (with mating connector inserted) MTTFD: 240 years (EN ISO 13849) Items supplied: M3 mounting screws for encoder housing not included
Request a Quote
Description
The ENS35-0KF0B024A is an absolute singleturn motor feedback system (encoder) using HIPERFACE DSL® communication, a special-device variant of the ENS35-0KF0A024A for direct integration into servo motors. Communication interface: HIPERFACE DSL® Resolution per revolution: 24 bit Number of absolute ascertainable revolutions: 1 (singleturn) System accuracy: ± 280″ typical (± 120″ typical with calibration) Measurement principle: optical Available memory area: 7,096 byte Supply voltage: 7 V to 12 V Current consumption: ≤ 400 mW Initialization time: ≤ 500 ms Shaft version: tapered shaft, 0.7 mm centering collar Operating speed: ≤ 12,000 min⁻¹ Weight: ≤ 50 g (38 g unit weight) Operating temperature range: -40 °C to +118 °C Enclosure rating: IP30 (with mating connector inserted) MTTFD: 240 years (EN ISO 13849) Items supplied: M3 mounting screws for encoder housing not included
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ENS35-0KF0B024A is an absolute single-turn motor feedback system with HIPERFACE DSL® interface and a tapered shaft featuring a 0.7 mm reduced centering collar. It provides 24-bit resolution, supports one absolute revolution, and operates at speeds up to 12,000 min⁻¹. Supply voltage ranges from 7 V to 12 V, with maximum power consumption of 400 mW and initialization time under 500 ms. System accuracy is ±120″ when calibrated, with optical measurement. Operating temperature ranges from -40 °C to +118 °C, and the enclosure rating is IP30 with the mating connector inserted. Weight is ≤50 g. MTTFD is 240 years per EN ISO 13849. M3 mounting screws are not included.

Datasheet Summary
Powered by GS/AI

The ENS35-0KF0B024A is an absolute single-turn motor feedback system with HIPERFACE DSL® interface and a tapered shaft featuring a 0.7 mm reduced centering collar. It provides 24-bit resolution, supports one absolute revolution, and operates at speeds up to 12,000 min⁻¹. Supply voltage ranges from 7 V to 12 V, with maximum power consumption of 400 mW and initialization time under 500 ms. System accuracy is ±120″ when calibrated, with optical measurement. Operating temperature ranges from -40 °C to +118 °C, and the enclosure rating is IP30 with the mating connector inserted. Weight is ≤50 g. MTTFD is 240 years per EN ISO 13849. M3 mounting screws are not included.

Suppliers

Company
Product
Description
Supplier Links
Motor feedback systems: ENS/ENM35 - ENS35-0KF0B024A - SICK
Minneapolis, MN, United States
Motor feedback systems: ENS/ENM35
ENS35-0KF0B024A
Motor feedback systems: ENS/ENM35 ENS35-0KF0B024A
The ENS35-0KF0B024A is an absolute singleturn motor feedback system (encoder) using HIPERFACE DSL® communication, a special-device variant of the ENS35-0KF0A024A for direct integration into servo motors. Communication interface: HIPERFACE DSL® Resolution per revolution: 24 bit Number of absolute ascertainable revolutions: 1 (singleturn) System accuracy: ± 280″ typical (± 120″ typical with calibration) Measurement principle: optical Available memory area: 7,096 byte Supply voltage: 7 V to 12 V Current consumption: ≤ 400 mW Initialization time: ≤ 500 ms Shaft version: tapered shaft, 0.7 mm centering collar Operating speed: ≤ 12,000 min⁻¹ Weight: ≤ 50 g (38 g unit weight) Operating temperature range: -40 °C to +118 °C Enclosure rating: IP30 (with mating connector inserted) MTTFD: 240 years (EN ISO 13849) Items supplied: M3 mounting screws for encoder housing not included

The ENS35-0KF0B024A is an absolute singleturn motor feedback system (encoder) using HIPERFACE DSL® communication, a special-device variant of the ENS35-0KF0A024A for direct integration into servo motors.

  • Communication interface: HIPERFACE DSL®
  • Resolution per revolution: 24 bit
  • Number of absolute ascertainable revolutions: 1 (singleturn)
  • System accuracy: ± 280″ typical (± 120″ typical with calibration)
  • Measurement principle: optical
  • Available memory area: 7,096 byte
  • Supply voltage: 7 V to 12 V
  • Current consumption: ≤ 400 mW
  • Initialization time: ≤ 500 ms
  • Shaft version: tapered shaft, 0.7 mm centering collar
  • Operating speed: ≤ 12,000 min⁻¹
  • Weight: ≤ 50 g (38 g unit weight)
  • Operating temperature range: -40 °C to +118 °C
  • Enclosure rating: IP30 (with mating connector inserted)
  • MTTFD: 240 years (EN ISO 13849)
  • Items supplied: M3 mounting screws for encoder housing not included
Supplier's Site Datasheet

Technical Specifications

  SICK
Product Category Rotary Encoders
Product Number ENS35-0KF0B024A
Product Name Motor feedback systems: ENS/ENM35
Encoder Technology Optical
Encoder Type Absolute
Resolution 24 bits
Shaft Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 1882-1067912-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 1024 (counts/revolution)
View Details
Encoders - 1882-1069036-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 2500 (counts/revolution)
View Details
Motion Control Sensors - 2667195 - RS Components, Ltd.
Specs
Encoder Type Absolute
Features Hollow Shaft
Output Signal Serial Synchronous Interface; SSI
View Details