SICK Motor feedback systems: ENS/ENM35 ENM35-0KF0B024A

Description
The ENM35-0KF0B024A is an absolute multiturn motor feedback system (encoder) using HIPERFACE DSL® communication, a special-device variant of the ENM35-0KF0A024A for direct integration into servo motors. Communication interface: HIPERFACE DSL® Resolution per revolution: 24 bit Number of absolute ascertainable revolutions: 4,096 System accuracy: ± 280″ typical (± 120″ typical with calibration) Measurement principle: optical Available memory area: 7,096 byte Supply voltage: 7 V to 12 V Current consumption: ≤ 400 mW Initialization time: ≤ 500 ms Shaft version: tapered shaft, 0.7 mm centering collar Operating speed: ≤ 9,000 min⁻¹ Weight: ≤ 50 g (60 g unit weight) Operating temperature range: -40 °C to +118 °C Enclosure rating: IP30 (with mating connector inserted) MTTFD: 240 years (EN ISO 13849) Items supplied: M3 mounting screws for encoder housing not included
Request a Quote
Description
The ENM35-0KF0B024A is an absolute multiturn motor feedback system (encoder) using HIPERFACE DSL® communication, a special-device variant of the ENM35-0KF0A024A for direct integration into servo motors. Communication interface: HIPERFACE DSL® Resolution per revolution: 24 bit Number of absolute ascertainable revolutions: 4,096 System accuracy: ± 280″ typical (± 120″ typical with calibration) Measurement principle: optical Available memory area: 7,096 byte Supply voltage: 7 V to 12 V Current consumption: ≤ 400 mW Initialization time: ≤ 500 ms Shaft version: tapered shaft, 0.7 mm centering collar Operating speed: ≤ 9,000 min⁻¹ Weight: ≤ 50 g (60 g unit weight) Operating temperature range: -40 °C to +118 °C Enclosure rating: IP30 (with mating connector inserted) MTTFD: 240 years (EN ISO 13849) Items supplied: M3 mounting screws for encoder housing not included
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ENM35-0KF0B024A is an absolute multiturn motor feedback system with a tapered shaft and a 0.7 mm reduced centering collar, using HIPERFACE DSL® communication. It offers 24-bit resolution per revolution and supports 4,096 absolute revolutions. Operates on 7 V to 12 V, with a maximum speed of 9,000 min⁻¹ and weight under 50 g. Operating temperature ranges from -40 °C to +118 °C. Initialization time is no more than 500 ms, and current consumption does not exceed 400 mW. Enclosure rating is IP30 with mating connector inserted. MTTFD is 240 years per EN ISO 13849. M3 mounting screws are not included.

Datasheet Summary
Powered by GS/AI

The ENM35-0KF0B024A is an absolute multiturn motor feedback system with a tapered shaft and a 0.7 mm reduced centering collar, using HIPERFACE DSL® communication. It offers 24-bit resolution per revolution and supports 4,096 absolute revolutions. Operates on 7 V to 12 V, with a maximum speed of 9,000 min⁻¹ and weight under 50 g. Operating temperature ranges from -40 °C to +118 °C. Initialization time is no more than 500 ms, and current consumption does not exceed 400 mW. Enclosure rating is IP30 with mating connector inserted. MTTFD is 240 years per EN ISO 13849. M3 mounting screws are not included.

Suppliers

Company
Product
Description
Supplier Links
Motor feedback systems: ENS/ENM35 - ENM35-0KF0B024A - SICK
Minneapolis, MN, United States
Motor feedback systems: ENS/ENM35
ENM35-0KF0B024A
Motor feedback systems: ENS/ENM35 ENM35-0KF0B024A
The ENM35-0KF0B024A is an absolute multiturn motor feedback system (encoder) using HIPERFACE DSL® communication, a special-device variant of the ENM35-0KF0A024A for direct integration into servo motors. Communication interface: HIPERFACE DSL® Resolution per revolution: 24 bit Number of absolute ascertainable revolutions: 4,096 System accuracy: ± 280″ typical (± 120″ typical with calibration) Measurement principle: optical Available memory area: 7,096 byte Supply voltage: 7 V to 12 V Current consumption: ≤ 400 mW Initialization time: ≤ 500 ms Shaft version: tapered shaft, 0.7 mm centering collar Operating speed: ≤ 9,000 min⁻¹ Weight: ≤ 50 g (60 g unit weight) Operating temperature range: -40 °C to +118 °C Enclosure rating: IP30 (with mating connector inserted) MTTFD: 240 years (EN ISO 13849) Items supplied: M3 mounting screws for encoder housing not included

The ENM35-0KF0B024A is an absolute multiturn motor feedback system (encoder) using HIPERFACE DSL® communication, a special-device variant of the ENM35-0KF0A024A for direct integration into servo motors.

  • Communication interface: HIPERFACE DSL®
  • Resolution per revolution: 24 bit
  • Number of absolute ascertainable revolutions: 4,096
  • System accuracy: ± 280″ typical (± 120″ typical with calibration)
  • Measurement principle: optical
  • Available memory area: 7,096 byte
  • Supply voltage: 7 V to 12 V
  • Current consumption: ≤ 400 mW
  • Initialization time: ≤ 500 ms
  • Shaft version: tapered shaft, 0.7 mm centering collar
  • Operating speed: ≤ 9,000 min⁻¹
  • Weight: ≤ 50 g (60 g unit weight)
  • Operating temperature range: -40 °C to +118 °C
  • Enclosure rating: IP30 (with mating connector inserted)
  • MTTFD: 240 years (EN ISO 13849)
  • Items supplied: M3 mounting screws for encoder housing not included
Supplier's Site Datasheet

Technical Specifications

  SICK
Product Category Rotary Encoders
Product Number ENM35-0KF0B024A
Product Name Motor feedback systems: ENS/ENM35
Encoder Technology Optical
Encoder Type Absolute
Resolution 24 bits
Shaft Speed 9000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 2667154 - RS Components, Ltd.
Specs
Encoder Type Absolute
Output Signal Ethernet; Ethernet IP
Shaft Speed 9000 rpm
View Details
Encoders - Industrial - 1882-1037953-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 10000 (counts/revolution)
View Details
Motion Control Sensors - 2667278 - RS Components, Ltd.
Specs
Encoder Type Absolute
Output Signal Profinet
View Details