FEBCO Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Series 710, 715 Atmospheric Vacuum Breakers assure positive protection against backsiphonage of impure water into the main supply in the event that pressure loss causes vacuum conditions. Series 710, 715... | |
| Series 765 Pressure Vacuum Breakers are designed to be installed to provide protection against back siphonage of toxic or non-toxic liquids. They feature a durable bronze body and a check... | |
| Series LF767FR Lead Free* Freeze-Resistant Pressure Vacuum Breakers are designed to prevent backsiphonage of contaminated water under continuous pressure into the potable water supply. Its superior design protects the valve... |