FEBCO Datasheets for Water Valves

Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more

Product Name Notes
In-Line Design Double Check Valve Assemblies are designed to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. They feature a...
MasterSeries® backflow prevention assemblies aren't just Lead Free. We also redesigned the check and relief valves for superior performance.
Reduced Pressure Zone Assemblies are used to protect against high hazard (toxic) fluids in water services to industrial plants, hospitals, morgues, mortuaries, and chemical plants. They are also used in...
Series 406 Detector Check is designed for automatic fire sprinkler systems. Meter detects leakage and/or theft of water from automatic sprinkler systems. Maximum Working Pressure: 175psi (12.1 bar).
Series 800 Single and Single Check Detector Assemblies are used in the protection of potable water supplies from potential contamination from automatic fire sprinkler systems and for the detection of...