FEBCO Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| In-Line Design Double Check Valve Assemblies are designed to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. They feature a... | |
| MasterSeries® backflow prevention assemblies aren't just Lead Free. We also redesigned the check and relief valves for superior performance. | |
| Reduced Pressure Zone Assemblies are used to protect against high hazard (toxic) fluids in water services to industrial plants, hospitals, morgues, mortuaries, and chemical plants. They are also used in... | |
| Series 406 Detector Check is designed for automatic fire sprinkler systems. Meter detects leakage and/or theft of water from automatic sprinkler systems. Maximum Working Pressure: 175psi (12.1 bar). | |
| Series 800 Single and Single Check Detector Assemblies are used in the protection of potable water supplies from potential contamination from automatic fire sprinkler systems and for the detection of... |