FEBCO Pressure Vacuum Breakers 765

Description
Series 765 Pressure Vacuum Breakers are designed to be installed to provide protection against back siphonage of toxic or non-toxic liquids. They feature a durable bronze body and a check valve and air opening port in one assembly. Maximum Working Pressure: 150psi (10.3 bar).
Description
Series 765 Pressure Vacuum Breakers are designed to be installed to provide protection against back siphonage of toxic or non-toxic liquids. They feature a durable bronze body and a check valve and air opening port in one assembly. Maximum Working Pressure: 150psi (10.3 bar).
Datasheet
Datasheet Summary
Powered by GS/AI

The FEBCO Series 765 Pressure Vacuum Breakers are designed for non-health hazard applications, providing protection against backsiphonage of both toxic and non-toxic liquids in various settings such as industrial plants, cooling towers, laboratories, laundries, swimming pools, and lawn sprinkler systems. The units are available in sizes ranging from 1/2" to 2" (15mm to 50mm) and feature a durable bronze body, a spring-loaded check valve, and an air relief valve that operates at 1psi to prevent siphoning. These assemblies are engineered for minimal head loss and include serviceable internal parts accessible from the top. They are rated for a maximum working pressure of 150psi (10.3 bar) and can handle water temperatures from 32°F to 140°F (0°C to 60°C). The design incorporates freeze protection features, including an engineered plastic bonnet and optional union end ball valves for easy removal. It is important to note that this product is not legal for use in plumbing systems supplying water for human consumption in the United States.

Datasheet Summary
Powered by GS/AI

The FEBCO Series 765 Pressure Vacuum Breakers are designed for non-health hazard applications, providing protection against backsiphonage of both toxic and non-toxic liquids in various settings such as industrial plants, cooling towers, laboratories, laundries, swimming pools, and lawn sprinkler systems. The units are available in sizes ranging from 1/2" to 2" (15mm to 50mm) and feature a durable bronze body, a spring-loaded check valve, and an air relief valve that operates at 1psi to prevent siphoning. These assemblies are engineered for minimal head loss and include serviceable internal parts accessible from the top. They are rated for a maximum working pressure of 150psi (10.3 bar) and can handle water temperatures from 32°F to 140°F (0°C to 60°C). The design incorporates freeze protection features, including an engineered plastic bonnet and optional union end ball valves for easy removal. It is important to note that this product is not legal for use in plumbing systems supplying water for human consumption in the United States.

Suppliers

Company
Product
Description
Supplier Links
Pressure Vacuum Breakers - 765 - FEBCO
Fresno, CA, USA
Pressure Vacuum Breakers
765
Pressure Vacuum Breakers 765
Series 765 Pressure Vacuum Breakers are designed to be installed to provide protection against back siphonage of toxic or non-toxic liquids. They feature a durable bronze body and a check valve and air opening port in one assembly. Maximum Working Pressure: 150psi (10.3 bar).

Series 765 Pressure Vacuum Breakers are designed to be installed to provide protection against back siphonage of toxic or non-toxic liquids. They feature a durable bronze body and a check valve and air opening port in one assembly. Maximum Working Pressure: 150psi (10.3 bar).

Supplier's Site Datasheet

Technical Specifications

  FEBCO
Product Category Uncategorized Products
Product Number 765
Product Name Pressure Vacuum Breakers
Unlock Full Specs
to access all available technical data