CEILING TYPE
7-7/8 INCH L X 14-3/4 INCH W X 5-5/8 INCH H SIZE
UL, HVI APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
2 AMPERE CURRENT RATING
NO LAMP INCLUDED
INCANDESCENT LAMP TYPE
100 W LAMP WATTAGE
COLD ROLLED GALVANIZED STEEL HOUSING MATERIAL
70 CFM AIR FLOW RATE
TRANSLUCENT LENS TYPE
4 INCH DIA DUCT SIZE
4 SONES SOUND LEVEL
9-7/8 INCH L X 16-1/4 INCH W GRILL SIZE
POLYMERIC GRILL MATERIAL
RECTANGULAR HOUSING SHAPE
ROUND DUCT SHAPE
RECTANGULAR GRILL SHAPE
WHITE GRILL FINISH
65 SQ FT (BATHROOM) VENTILATION AREA
INCLUDES HANGER BAR
CEILING TYPE
7-7/8 INCH L X 14-3/4 INCH W X 5-5/8 INCH H SIZE
UL, HVI APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
2 AMPERE CURRENT RATING
NO LAMP INCLUDED
INCANDESCENT LAMP TYPE
100 W LAMP WATTAGE
COLD ROLLED GALVANIZED STEEL HOUSING MATERIAL
70 CFM AIR FLOW RATE
TRANSLUCENT LENS TYPE
4 INCH DIA DUCT SIZE
4 SONES SOUND LEVEL
9-7/8 INCH L X 16-1/4 INCH W GRILL SIZE
POLYMERIC GRILL MATERIAL
RECTANGULAR HOUSING SHAPE
ROUND DUCT SHAPE
RECTANGULAR GRILL SHAPE
WHITE GRILL FINISH
65 SQ FT (BATHROOM) VENTILATION AREA
INCLUDES HANGER BAR
CEILING TYPE
7-7/8 INCH L X 14-3/4 INCH W X 5-5/8 INCH H SIZE
UL, HVI APPROVAL
120 VAC AT 60 HZ VOLTAGE RATING
2 AMPERE CURRENT RATING
NO LAMP INCLUDED
INCANDESCENT LAMP TYPE
100 W LAMP WATTAGE
COLD ROLLED GALVANIZED STEEL HOUSING MATERIAL
70 CFM AIR FLOW RATE
TRANSLUCENT LENS TYPE
4 INCH DIA DUCT SIZE
4 SONES SOUND LEVEL
9-7/8 INCH L X 16-1/4 INCH W GRILL SIZE
POLYMERIC GRILL MATERIAL
RECTANGULAR HOUSING SHAPE
ROUND DUCT SHAPE
RECTANGULAR GRILL SHAPE
WHITE GRILL FINISH
65 SQ FT (BATHROOM) VENTILATION AREA
INCLUDES HANGER BAR