AI SI LI (China) Test Equipment Co., Ltd. Datasheets for Thermal Platforms and Thermal Plates

Thermal Platforms provide heating and cooling with more precise temperature control for environmental or climatic testing.
Thermal Platforms and Thermal Plates: Learn more

Product Name Notes
-75~150c, 5%R. H. Temperature Humidity Vibration Comprehensive Resistance Tester provides the change of temperature and humidity environment for the aerospace, aviation, petroleum, chemical, electronics, communication and other scientific research and...
1500l Double-open Swing Door High & Low Temperature And Low Humidity Test Chamber Design for temperature & humidity tests, cold resistance tests, thermal cycle tests, ultra low-temperature tests, high-temperature tests,...
ISO 16750-3 Temperature Humidity Combined Vibration Test System simulates the condition of temperature, humidity and vibration t test materials or products properties. It is widely applied to aerospace products, information...
The EN-60945 standard auto engine temperature humidity climatic combined vibration test is to investigate to what extent equipment or components are affected by the climate and dynamics factors. Compared with...