AI SI LI (China) Test Equipment Co., Ltd. Datasheets for Temperature Forcing Systems

Temperature forcing systems provide heating, cooling and/or a humidity and temperature controlled atmosphere to a separate test chamber, platform, or testing unit.
Temperature Forcing Systems: Learn more

Product Name Notes
-75~150c, 5%R. H. Temperature Humidity Vibration Comprehensive Resistance Tester provides the change of temperature and humidity environment for the aerospace, aviation, petroleum, chemical, electronics, communication and other scientific research and...
100%R. H. Steam Humidity Saturated Pct Pressure Cooker Test Chamber is mainly used to test the physical and other related properties of electrical, electronic products, components, parts, metal materials and...
1500l Double-open Swing Door High & Low Temperature And Low Humidity Test Chamber Design for temperature & humidity tests, cold resistance tests, thermal cycle tests, ultra low-temperature tests, high-temperature tests,...
A PCT (Pressure Cooker Test) chamber is a device used to test the resistance of materials, such as coatings or finishes, to water or steam under pressure. The chamber creates...
AST (Highly Accelerated Stress Test) is a type of test that is used to evaluate the reliability of electronic components and other materials under high temperatures and humidity. A HAST...
Bench-top Type Temperature(&Humidit y) Test chamber: The Bench-Top Type Temperature Humidity Chamber most ideal designed for temperature and humidity testing of small samples and specimens used for research, development and...
Constant Ultra Low Temperature(&Humidit ) Chamber Down to -80°C/-70°C/-60°C/-4 0°C Design for temperature & humidity tests, cold resistance tests, thermal cycle tests, ultra low-temperature tests, high-temperature tests, storage conditions, and...
Damp Heat Test Chamber for Solar Panels assists in developing cost-effective and reliable PV modules and solar panels for the energy industry. The Solar Panel Damp Heat Test Chamber can...
DESCRIPTION High stress of 5C/min~15C/min. This faster temperature (& humidity) chamber enables the application of high stress to the specimen at a rapid temperature change rate of 5C/min. or more.
DESCRIPTION High stress of 5C/min~15C/min. This faster temperature (&humidity) chamber enables the application of high stress to the specimen at a rapid temperature change rate of 5C/min. or more. Due...
Fast change rate test chambers simulate rapid temperature transition rates for faster product temperature changes based on your testing requirements – testing your products and yielding defects faster. These chambers...
Full Size/Observing Window Climatic Test Chamber Programmable Constant Climatic Test Cabinet are applicable for testing the performance indexes of aeronautic & astronautic products, ships, weapon, accdemies, motorcycle, information electronics, instruments...
HAST PCT Unsaturated High Pressure Accelerated Environmental Aging Chamber is widely applied to the testing of sealing property for multi-layer circuit board, IC sealing package, LCD screen, LED, semi-conductor, magnetic...
HAST test is generally called pressure cooker cooking test or saturated steam test. The most important thing is to test the test object under severe temperature, humidity (70%~100%RH) [saturated water...
High and Low Temperature Testing Chamber Up to 150°C/180°C/200°C Design for temperature & humidity tests, cold resistance tests, thermal cycle tests, ultra low-temperature tests, high-temperature tests, storage conditions, and calibration...
Humidity Freeze Test Chamber For Solar Panels To determine the ability of the module to withstand the effects of high temperature and humidity followed by sub-zero temperatures. After the fabrication...
ISO 16750-3 Temperature Humidity Combined Vibration Test System simulates the condition of temperature, humidity and vibration t test materials or products properties. It is widely applied to aerospace products, information...
JESD22-A101 PCT Pressure Accelerate Environmental Aging Test Chamber is mainly used to test the performance of products in storage, transportation and use under high temperature, high temperature, high humidity and...
Large Custom Size Environmental Walk in Climate Test Chamber is suitable for industrial products for humidity and heat test, high temperature test, low temperature test and high and low temperature...
Lithium-ion Battery Safety Test Chamber with Explosion Proof Feautres Lithium-ion Battery Explosion-proof Test Chamber Is Mainly Usedfor Overcharge, And Over-discharge (forced Discharge) Tests Onlithium-ion Cells, Lithium-ion Battery Modules, Or Battery...
Our company's products are mainly used in cell and module ,EVA, aging test, solar power plants site test, solar power plant power generation improvement, etc.. Photovoltaic product aging test products...
Programmable constant climatic Test Cabinet are applicable for testing the performance indexes of aeronautic & astronautic products, ships, weapon, accdemies, motorcycle, information electronics, instruments & meters, materials, electronic engineering products...
Programmable Control Temperature Humidity Fast Change Rate Test Machine for test the industrial laboratory product, such as bags, footwear, leather products, environment, toys, baby products, hardware, electronic products, plastic products,...
Programmable Touch Screen Control Salt Spray Fog Test Chamber is an accelerated corrosion test that produces a corrosive attack to the coated samples in order to predict its suitability in...
Programmable UV Aging Environmental Aging Test Chamber is the world's most widely used ,can be used in more labs throughout the world than any other accelerated weathering tester. It's used...
Programmable Walk in Climatic Test Chamber for EV Charger is designed for testing the capability of heat-endurance, cold-endurance, dryness-endurance, and humidity-endurance, suitable for quality control of the industries of electron,...
Small Size Vertical Floor stand Laboratory Comfortable operation Test Chambers Programmable Constant Climatic Test Cabinet are applicable for testing the performance indexes of aeronautic & astronautic products, ships, weapon, accdemies,...
Stability Test chamber apply to Pharmaceutical Industry Stability Tests Are An Important Step In The Development Of New Drugs And Pharmaceutical Substances And An Indispensable Element In The Licensing Process...
Stainless Steel Series Environmental Simulated Test chamber Test chamber are applicable for testing the performance indexes of aeronautic & astronautic products, ships, weapon, accdemies, motorcycle, information electronics, instruments & meters,...
The combined environmental test refers to the test combining three environmental factors, which are temperature, humidity and vibration. In order to obtain explicit results in a relatively short period of...
The EN-60945 standard auto engine temperature humidity climatic combined vibration test is to investigate to what extent equipment or components are affected by the climate and dynamics factors. Compared with...
The instrument simulates the integrated environmental stress and its effects experienced by electronic products in the transport, storage and use process in the laboratory.Suitable for products affected by the integrated...
the water cooled xenon lamp weather resistance test chamber weathering test is an important way to optimize the composition of your product in the process of scientific research and production.
UV accelerated aging test chamber can simulate environmental conditions such as self-climate ultraviolet rays, rain, high temperature, high humidity, dew condensation, darkness, etc. By reproducing these conditions, it is merged...
Vertical/Horizontal Vibration Temperature Humidity Composite Vibration Testing Equipment meets national standards and meets specific testing requirements. It is widely used in electrical and electronic products, automotive parts, materials, etc. through...
Walk In Climate Chamber, also called walk in environmental test chambers or walk in temperature humidity chamber, is used to do accelerated temperature and humidity environmental testing, alternating or constant...
Walk in Temperature Humidity Climatic Stability Test Chamber Application: Walk in Temperature Humidity Climatic Stability Test Chamber is used to test various types of materials for their tolerances of heat,...
Walk in Temperature Humidity Climatic Stability Test Chamber is used to test various types of materials for their tolerances of heat, cold, dry, humidity. It is applied for quality inspection...
Walk in Temperature Humidity Stability Test Chamber for Auto Spare Parts have applications in industries as disparate as food science, semiconductors, and military quality assurance. A good temperature humidity chamber...
Walk-In Chambers and Drive-In Chambers ASLI Walk-In Chambers are available in a variety of models and sizes to meet virtually any requirement and/or test application. These chambers are typically used...
With Inner Operation Door Energy Saving Temperature(&Humidit y)Test Chamber are applicable for testing the performance indexes of aeronautic & astronautic products, ships, weapon, accdemies, motorcycle, information electronics, instruments & meters,...
Xenon Arc Lamp Accelerated Weather Aging Test Chamber is a test chamber that simulates the complete solar spectrum by a group of Xenon lamps to generate environments under destructive light...