AI SI LI (China) Test Equipment Co., Ltd. Datasheets for Mechanical Testing Equipment

Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration and fatigue testing.
Mechanical Testing Equipment: Learn more

Product Name Notes
2 Meters Steel Ball Drop Test Machine with IEC 60950-1 Standard adopts DC electromagnetic control method. The steel ball of the required weight is placed under the electromagnetic suction cup,...
300mm to 2000mm Free Fall Drop Impact Tester used to test the damage and impact of packaged products by the free fall, including packing containers Ling, angle, surface can be...
500N Desktop Micro-Computer Tensile Strength Tester is widely used in plastic film, solar photovoltaic, wire and cable, adhesive products, electronic products, textile materials and other industries, universities, research laboratories, inspection...
Corrugated Cardboard Package Carton Box Compression Test Machine mainly used in the various types of secondary normal size corrugated carton compressive strength test or other material made of compressive strength...
During the products handling or transport process, there may be drop/ fall, which results in damage within the products. and carton box drop resistance testing equipment for face angle edge...
IEC 60068-2-32 Standard Pneumatic Free Drop Impact Test Machine is suitable for mobile phones, mobile phones, walkie-talkies, electronic dictionaries and other electronic products and parts free fall test. This machine...
ISTA Standard Zero Drop Test Machine for Heavy Products used to test the damage degree of the product packages when they free fall to the land., including the arris, angle...
Mobile Phone Double Drum Tumbling Barrel Drop Impact Tester is suitable for the roll and drop test of mobile phone and similar products, with the function of 6 digit digital...
The EN 60529 Standard Sand Dust Resistance Test Machine works by a fan pushing sand and dust across the surface of the test specimen, testing the ability of these specimens...
The salt spray test chamber is a climate simulation device that tests the corrosion of electronic equipment, metallic material, as well as some surface treatment--coating, galvanizing, organic/inorganic coating, anodizing treatment,...