AI SI LI (China) Test Equipment Co., Ltd. Datasheets for Shock and Vibration Testing Shakers

Shock and vibration testing shakers are force generators or transducers that provide a vibration, shock, or modal excitation source for testing and analysis.
Shock and Vibration Testing Shakers: Learn more

Product Name Notes
150g 6ms acceleration mechanical shock test equipment mainly applicable to shock resistance tests in such fields as electronic products,aerospace, shipping, military industry, automotive parts and transportation. shock tests in form...
3 Axis High Frequency Electromagnetic Vibration Shaker is widely used in defense, aviation, aerospace, communications, electronics, automobiles, home appliances, and other industries. This type of equipment is used for discovering...
A PCB vibration test bench is designed to simulate the vibrations that a PCB might experience during its operation. The test bench typically consists of a base plate, on which...
Acceleration Mechanical Impact Tester for Half Sine Shock Test is used to accurately measure the product fragility and evaluate the protective ability of product packaging. Regardless whether you want to...
Air Cooling Programmable Thermal Shock Test Equipment is used to test the capability of material structure or composite materials to withstand the continuous environmental changes between extremely high temperature and...
Components and other electronic and electrical products may experience repeating impact during transportation or use.Mechanical Shock and Impact Testing Machine can be used as a method to ensure the design...
Electrodynamic Vibration Shaker , adopted the 'double-magnetic circuit structure',' self-generated skeleton action circles', 'Airborne Support’ and 'roller bearings and linear guidance', 'trunnion isolation’ advanced modern technology and special technology, can...
Electromagnetic vibration table is widely used in defense, aviation, aerospace, communications, electronics, automobiles, home appliances, and other industries. This type of equipment is used for discovering the early faults, simulating...
electromagnetic vibration testing machine is dedicated to high quality, high performance and high reliability, precision and accuracy, and convenient operation. It is a test platform that meets all kinds of...
EN60068-2-14 Customization Thermal Shock Resistance Testing Cabinet used to test the material structure or composite material in an instant by the extremely high temperatures and very low temperature continuous environment...
High Acceleration Mechanical Shock Testing Machine for Lithium Battery is mainly suitable for the impact test of electronic products, aerospace, shipbuilding, military industry, automobile parts, transportation and other fields. By...
high low temperature fast change programmable thermal shock chamber is used to test the bearing extent of the material structures and composite material in an instant and continuous high temperature...
hot and cold temperature shock environmental aging tester with separate hot and cold zones, the automated thermal stress system has a patented, retractable product transfer carrier basket that makes full...
Large Force Electro Dynamic Vibration Shaker adopted the double- magnetic circuit structure, self-generated skeleton action circles, Airborne Support and roller bearings and linear guidance, trunnion isolation advanced modern technology and...
low frequency simulated transportation vibration test machine has digital instrument displays vibration speed /min; synchronous belt or chain drive, strong and durable. guide rail type is adopted for test product...
Mechanical Acceleration Shock and Impact Test Machine for Auto Parts is performed using special shock testing equipment, such as a shock table. Typically, a system is exposed to sudden, forceful...
MIL-STD-810F Standard Mechanical Shock Bump Tester is intended to simulate the effects of repetitive shocks likely to be experienced by components when they are transported in a vehicle from one...
MIL-STD-810G is a military standard that outlines testing methods and procedures for a variety of environmental conditions that equipment may experience in military operations. One of the tests specified in...
Programmable High Low Temperature Thermal Shock Environmental Test Chamber is used to test the bearing extent of the material structures and composite material in an instant and continuous high temperature...
This product is for a variety of packaging materials, PC boards,electrical products .as well as the simulated transport vibrationtest of the packaged products, to assess the degree of vibration-resistance ....
This product is for a variety of packaging materials, PC boards,electrical products as well as the simulated transport vibrationtest of the packaged products, to assess the degree of vibration-resistance ....
Transportation Simulator/Vibration Tester is applied to test the vibration-resistance of packed Toys, electronics, furniture, gift, ceramics,equipment,e tc.,under simulated transport conditions, according to American and EU transport standard (ASTM,ISTA)