ALMiG USA Corporation PLANT CONTROL

Description
Plant Control central control technology a digital data communication solution by ALMiG. It makes it easy to monitor and remote control the entire compressed air station, including all accessory components. Plant Control is available in 2 versions: PLANT CONTROL V (Visualisation) The "In-house" solution: Internal monitoring and remote control of the entire compressed air station over Ethernet or local bus systems. PLANT CONTROL T (Telemonitoring) Global data communication: monitoring and remote control of the entire compressed air station via modem or GSM connection. Plant Control provides many features: Up to 10 compressors from different manufacturers can be connected Up to 10 components like drying, filtration, condensate management and receivers can be monitored You get all relevant information on your screen no matter where you are as if you were in the compressor station You can supervise your station, change and adjust its operation as well as record and analyse the whole process The components automatically send you their status You can prevent expensive downtimes Act before something happens Remote troubleshooting
Description
Plant Control central control technology a digital data communication solution by ALMiG. It makes it easy to monitor and remote control the entire compressed air station, including all accessory components. Plant Control is available in 2 versions: PLANT CONTROL V (Visualisation) The "In-house" solution: Internal monitoring and remote control of the entire compressed air station over Ethernet or local bus systems. PLANT CONTROL T (Telemonitoring) Global data communication: monitoring and remote control of the entire compressed air station via modem or GSM connection. Plant Control provides many features: Up to 10 compressors from different manufacturers can be connected Up to 10 components like drying, filtration, condensate management and receivers can be monitored You get all relevant information on your screen no matter where you are as if you were in the compressor station You can supervise your station, change and adjust its operation as well as record and analyse the whole process The components automatically send you their status You can prevent expensive downtimes Act before something happens Remote troubleshooting

Suppliers

Company
Product
Description
Supplier Links
Green Bay, WI, USA
PLANT CONTROL
PLANT CONTROL
Plant Control central control technology a digital data communication solution by ALMiG. It makes it easy to monitor and remote control the entire compressed air station, including all accessory components. Plant Control is available in 2 versions: PLANT CONTROL V (Visualisation) The "In-house" solution: Internal monitoring and remote control of the entire compressed air station over Ethernet or local bus systems. PLANT CONTROL T (Telemonitoring) Global data communication: monitoring and remote control of the entire compressed air station via modem or GSM connection. Plant Control provides many features: Up to 10 compressors from different manufacturers can be connected Up to 10 components like drying, filtration, condensate management and receivers can be monitored You get all relevant information on your screen no matter where you are as if you were in the compressor station You can supervise your station, change and adjust its operation as well as record and analyse the whole process The components automatically send you their status You can prevent expensive downtimes Act before something happens Remote troubleshooting

Plant Control central control technology a digital data communication solution by ALMiG.
It makes it easy to monitor and remote control the entire compressed air station, including all accessory components.
Plant Control is available in 2 versions:

PLANT CONTROL V (Visualisation)

The "In-house" solution: Internal monitoring and remote control of the entire compressed air station over Ethernet or local bus systems.

PLANT CONTROL T (Telemonitoring)

Global data communication: monitoring and remote control of the entire compressed air station via modem or GSM connection.
Plant Control provides many features:

  • Up to 10 compressors from different manufacturers can be connected
  • Up to 10 components like drying, filtration, condensate management and receivers can be monitored
  • You get all relevant information on your screen no matter where you are as if you were in the compressor station
  • You can supervise your station, change and adjust its operation as well as record and analyse the whole process
  • The components automatically send you their status
  • You can prevent expensive downtimes
  • Act before something happens
  • Remote troubleshooting
Supplier's Site

Technical Specifications

  ALMiG USA Corporation
Product Category Specialty Process Controllers
Product Name PLANT CONTROL
Controller Type Compressor Controller; Pressure
Unlock Full Specs
to access all available technical data