ETEL S.A. Datasheets for Z-Axis Stages

Z-axis stages are lift stages that move up and down on the vertical axis with a high degree of resolution. They are used in all kinds of applications where high-accuracy vertical positioning is required.
Z-Axis Stages: Learn more

Product Name Notes
AQUARIUS ST is the latest generation of our short stroke actuators specifically designed for “Test & Scan” turret applications. This series offers improved force control repeatability and higher throughput, which...
Introducing TUCANA, an actuator that fulfils the requirements of applications that demand force, throughput, durability and reliability, all in a compact form factor. It is particularly suitable for independent Z-axes...
The TUCANA ST marks the beginning of a new era for our short-stroke drives, which have been specially developed for “test & scan” turret handlers applications. Compared to its predecessor,...
The Z3TM+ module expands the range of motion platforms and integrates four independent degrees of freedom in an enlarged theta hollow shaft. This module revolutionizes motion control in the semiconductor...