ETEL S.A. Datasheets for Linear Slides and Linear Stages
Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis.
Linear Slides and Linear Stages: Learn more
| Product Name | Notes |
|---|---|
| CHARON2 is our most popular motion system platform. Through its robust and reliable stacked architecture, designed with modularity and scalability in mind, it is recognized as a cost effective entry... | |
| HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a... | |
| TELICA, a cutting-edge multi-axes platform, is revolutionizing semiconductor back-end applications with its dual gantry architecture, offering unmatched accuracy and throughput for advanced die bonding applications and more. TELICA is a... | |
| The TBS linear axis by ETEL offers unparalleled precision and performance, making it the ideal solution for high accuracy applications across diverse industries. The TBS is a high-precision linear axis... | |
| The Z3TM+ module expands the range of motion platforms and integrates four independent degrees of freedom in an enlarged theta hollow shaft. This module revolutionizes motion control in the semiconductor... | |
| VULCANO2 is our gantry stacked-axes architecture combining our renowned ironcore motors, mechanical bearing and high-end optical encoders to deliver great geometrical performance at high dynamics. When compared to our stacked... |