ETEL S.A. Datasheets for Multi-axis Positioning Systems
Multi-axis positioning systems make use of linear, rotary and goniometric stages, slides and drives in various combinations to create standard and custom positioning systems.
Multi-axis Positioning Systems: Learn more
| Product Name | Notes |
|---|---|
| CHARON2 is our most popular motion system platform. Through its robust and reliable stacked architecture, designed with modularity and scalability in mind, it is recognized as a cost effective entry... | |
| Experience unprecedented process stability with the Quiet active isolation system, neutralizing floor vibrations and cancelling out motion system reaction forces, ensuring flawless operation of your machine. In semiconductor applications, vibration... | |
| HD stands for high dynamics. With CHARON2HD, dynamics of the existing base product are doubled without compromise on performance. As for the CHARON2 family, the HD versions come in a... | |
| Introducing METIS, a state-of-the-art hybrid planar mechanical/air bearing platform designed for step and scan applications, ensuring unparalleled accuracy, move & settle times and speed stability over 4 degrees of freedom. | |
| TELICA, a cutting-edge multi-axes platform, is revolutionizing semiconductor back-end applications with its dual gantry architecture, offering unmatched accuracy and throughput for advanced die bonding applications and more. TELICA is a... | |
| The Z3TM+ module expands the range of motion platforms and integrates four independent degrees of freedom in an enlarged theta hollow shaft. This module revolutionizes motion control in the semiconductor... | |
| VULCANO2 is our gantry stacked-axes architecture combining our renowned ironcore motors, mechanical bearing and high-end optical encoders to deliver great geometrical performance at high dynamics. When compared to our stacked... |