Low ripple, high stability, and well-regulated output,wide input range
Matsusada Precision, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | TM-1.1N |
Product Name | TM Series |
Type | DC Power Supply; DC-DC Converter; High Voltage |
Form Factor | Board Mount |
Applications | Instrumentation |
Operating Temperature | -10 to 50 C (14 to 122 F) |
DC Output Voltage | 0.0 to 1100.0 volts |