49.5W, 3.3V, 15A, single output, half brick
Isolated Module DC DC Converter 1 Output 3.3V 15A 9V - 18V Input
DC DC CONVERTER 3.3V 75W
CUI Inc. | DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | VHB75-D12-S3R3 | 102-1255-ND | VHB75-D12-S3R3 |
Product Name | 75 W Board Mount Isolated DC-DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters |
Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
Form Factor | Board Mount | Board Mount | Board Mount |
DC Output Voltage | 3.3 volts | ||
DC Output Current | 15 amps | 15 amps | |
DC Output Power | 49.5 watts |