HSI Sensing (Hermetic Switch, Inc.) SPDT Leverless Limit Switch PRX+13340

Description
FEATURES No touch sensing 300 series stainless steel housing No electrical power required to operate Maintains stable contact resistance in high power/high voltage applications 3A/120VAC, 2A/240 VAC, 2A/24VDC ADVANTAGES High performance. Proven dependability Vacuum sealed contact for reliability in extreme environments Not ESD sensitive UL 1203 Listed CERTIFICATIONS UL 1203 Listed
Description
FEATURES No touch sensing 300 series stainless steel housing No electrical power required to operate Maintains stable contact resistance in high power/high voltage applications 3A/120VAC, 2A/240 VAC, 2A/24VDC ADVANTAGES High performance. Proven dependability Vacuum sealed contact for reliability in extreme environments Not ESD sensitive UL 1203 Listed CERTIFICATIONS UL 1203 Listed

Suppliers

Company
Product
Description
Supplier Links
SPDT Leverless Limit Switch - PRX+13340 - HSI Sensing (Hermetic Switch, Inc.)
Chickasha, OK, USA
SPDT Leverless Limit Switch
PRX+13340
SPDT Leverless Limit Switch PRX+13340
FEATURES No touch sensing 300 series stainless steel housing No electrical power required to operate Maintains stable contact resistance in high power/high voltage applications 3A/120VAC, 2A/240 VAC, 2A/24VDC ADVANTAGES High performance. Proven dependability Vacuum sealed contact for reliability in extreme environments Not ESD sensitive UL 1203 Listed CERTIFICATIONS UL 1203 Listed

FEATURES

  • No touch sensing
  • 300 series stainless steel housing
  • No electrical power required to operate
  • Maintains stable contact resistance in high power/high voltage applications
  • 3A/120VAC, 2A/240 VAC, 2A/24VDC

ADVANTAGES

  • High performance. Proven dependability
  • Vacuum sealed contact for reliability in extreme environments
  • Not ESD sensitive
  • UL 1203 Listed

CERTIFICATIONS

  • UL 1203 Listed
Supplier's Site

Technical Specifications

  HSI Sensing (Hermetic Switch, Inc.)
Product Category Limit Switches
Product Number PRX+13340
Product Name SPDT Leverless Limit Switch
Switch Type Electromechanical
Switch Configuration Single Pole, Double Throw (SPDT)
Certifications / Approvals UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch metal encapsulated - limit switch metal encapsulated - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -28.89 to 15.56 C (-20 to 60 F)
View Details
Limit Switch - 141143174 - Radwell International
Festo Corporation
Specs
Device Type Linear Limit Switch
View Details
Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Device Type Linear Limit Switch
Electrical Life Minimum 25000 (#)
View Details