ULTRAVIEW Corporation Datasheets for Data Acquisition Computer Boards

Data acquisition computer boards are self-contained printed circuit boards that typically plug into the backplane, motherboard, or otherwise interface directly with the computer bus.
Data Acquisition Computer Boards: Learn more

Product Name Notes
ADDA12-100DMA Series - Dual 12-bit A/D + Dual 14-bit D/A, 25 Ms/sModel ADDA12-100DMA has two simultaneously sampling 12-bit A/D converters, two 14-bit D/A converters, five vectored TTL inputs and two...
Drivers for 64 bit Linux and Solaris operating systems included.
Eight Channel 12/8 bit A/D w/ 64/32-bit 100MB/s DMA Model AD8CH12-100DMA has eight simultaneous-samplin g 12-bit A/D converters, and can continuously acquire and transfer hundreds of megabytes or even gigabytes...
Model AD12-100DMA is similar to the ADDA12-100DMA, but does not have D/A converters. Its dual, simultaneously sampled 12-bit A/D converters can each sample at up to 25 MS/s (or one...
Model AD14-100DMA is similar to the ADDA14-100DMA, but does not have D/A converters. It includes dual, simultaneously sampled 14-bit A/D converters that can each sample at up to 25 Megasamples...
Model AD14-100DMA is similar to the ADDA14-100DMA, but does not have D/A converters. Its dual simultaneously updated 14-bit D/A converters can output up to 15 MS/s each.
Model AD8-1250DMA contains a 1.25 gigasample/second 8 bit A/D, 8 GB of on-board SDRAM memory and the ability to transfer data directly into the computer system's memory at up to...
Model AD8-650X2DMA is similar to the AD8-1250DMA, but contains two simultaneous-samplin g A/D channels, each capable of sampling at up to 800 MS/s. Additionally, the AD8-650X2DMA has both an external...
MODEL AD8S-100DMA Single 100 MS/s low-spur 8-bit A/D Model AD8S-100DMA is similar to the AD8-100DMA, has a single low-noise eight-bit 100MSPS A/D converter and can acquire up to 100 MS/s...
Model ADDA14-100DMA contains two simultaneously sampling 14-bit A/D converters and two simultaneous 14-bit D/A converters, and can transfer data directly into host system memory at up to 100 MB/s in...
The AD8-1500DMA series has a 1500 MSPS 8-bit A/D, 8GB/16GB of on-board SDRAM memory and the ability to transfer data directly into the computer system's memory at up to 320...
Ultraview's PCI data acquisition add-in cards are complete data acquisition (A/D) and control (D/A) systems on a single PCI Bus card. Ranging in speed from dual 14 and 12-bit 1-25MSPS...